location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EcoLoop Urban Sleeve 15-16
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CV4625 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184911624
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:36:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 40.6 cm (16") Gray
  • - Foam, Fabric
  • - Brand compatibility: Dell
  • - Water resistant
  • - 226.8 g
Long product name DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray :
The long product name of DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16", Sleeve, Gray, 350 x 25 x 250 mm, 199.6 g
More>>>
DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray:
The official description of DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Durable, lightweight and sustainably made, the Dell EcoLoop Urban Sleeve is easy to carry with a retractable handle for on-the-go protection and convenience.

Short summary description DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray:
This short summary of the DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL EcoLoop Urban Sleeve 15-16, Sleeve case, 40.6 cm (16"), 226.8 g

Long summary description DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray:
This is an auto-generated long summary of DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray based on the first three specs of the first five spec groups.

DELL EcoLoop Urban Sleeve 15-16. Case type: Sleeve case, Maximum screen size: 40.6 cm (16"). Weight: 226.8 g. Surface coloration: Monochromatic

100% recycled plastic
100% recycled plastic

Developed consciously with an environmentally friendly design, the exterior main fabric of this sleeve is made with 100% recycled polyester that can utilise up to 90% less fossil fuels than virgin polyester and reusing approximately two recycled plastic bottles.

100% recycled packaging
100% recycled packaging

The sleeve comes in packaging made with 100% recycled content in the hang tag, hang loop and plastic bag.

On-the-go protection
On-the-go protection

360° foam cushioned side walls protect your device from bumps and knocks.

Take essentials everywhere
Take essentials everywhere

Quickly and easily access basic accessories with the large capacity zippered front pocket.

Built to last
Built to last

Durable 300D woven, water-resistant body fabric keeps the sleeve looking nice and new, and your laptop safe from spills.

Made to move
Made to move

The ideal companion for your laptop, the lightweight sleeve is easy to carry on its own while on the go.

Comfortable convenience
Comfortable convenience

A retractable handle makes the sleeve easier and more convenient to carry to a business meeting or for travel.

Advanced design
Advanced design

The handle’s retractable design keeps the sleeve from snagging as you move it in or out of your backpack, briefcase or your favourite bag.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Case type *
Sleeve case
Material *
Foam, Fabric
Product main color *
Gray
Brand compatibility *
Dell
Front pocket
Yes
Retractable handle
Yes
Protection features
Water resistant
Recycled material
Yes
Features
Recycled material
Recycled plastic
Closure type
Zipper
Quantity
1
Weight & dimensions
Width
380 mm
Depth
24.9 mm
Height
269.2 mm
Weight
226.8 g
Notebook compartment dimensions (W x D x H)
360 x 25 x 255 mm
Country Distributor
Nederland 4 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
Disclaimer DELL EcoLoop Urban Sleeve 15-16 40.6 cm (16") Sleeve case Gray:
Disclaimer

Actual configuration might differ from illustration