Memory Upgrade 16 GB 1Rx8 DDR5 UDIMM 5600 MT/s ECC (Not Compatible with 4800 MT/s DIMMs)
DELL AC958788, 16 GB, 1 x 16 GB, DDR5, 288-pin DIMM
DELL AC958788. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR5, Memory form factor: 288-pin DIMM, ECC