Philips logo

Philips Evnia 32M2C3500L/00 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49
Info modified on:
08 Nov 2024, 13:29:18
Long product name Philips Evnia 32M2C3500L/00 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:

Curved Fast VA Gaming monitor 32M2C3500L Quad HD gaming monitor

Philips Evnia 32M2C3500L/00 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:

This Fast VA monitor allows you to game with ultimate precision and speed at 180 Hz. With sharp HDR quality imagery, curved frame and Quad HD resolution guaranteed, this monitor produces an excellent all-round gaming experience.

Short summary description Philips Evnia 32M2C3500L/00 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:

Philips Evnia 32M2C3500L/00, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LCD, 0.5 ms, Black

Long summary description Philips Evnia 32M2C3500L/00 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LCD Black:

Philips Evnia 32M2C3500L/00. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 0.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.