Product Brochure/Datasheet
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M70t Intel® Core™ i7 i7-13700 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel Core i7-13700, 16C (8P + 8E)/24T, Max Turbo up to 5.2GHz, P-core 2.1/5.1GHz, E-core 1.5/4.1GHz, 30MB
- - 2x 16GB UDIMM DDR4-3200
- - 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0
- - Intel UHD Graphics 770
- - Windows 11 Pro
Warranty:
1-year, Onsite + 1Y Premier Support TC DT/AIO Mainstream/Halo WHB (CPN)
Long product name Lenovo ThinkCentre M70t Intel® Core™ i7 i7-13700 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black
:
The long product name of Lenovo ThinkCentre M70t Intel® Core™ i7 i7-13700 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel Core i7-13700, 16C (8P + 8E)/24T, Max Turbo up to 5.2GHz, P-core 2.1/5.1GHz, E-core 1.5/4.1GHz, 30MB, 2x 16GB UDIMM DDR4-3200, 1TB SSD M.2 2280 PCIe 4.0x4 NVMe Opal 2.0, Intel UHD Graphics 770, Windows 11 Pro
More>>>
Lenovo ThinkCentre M70t Intel® Core™ i7 i7-13700 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
The official description of Lenovo ThinkCentre M70t Intel® Core™ i7 i7-13700 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Smart tower, smart business
- Productivity-focused tower desktop PC
- Intel vPro® Enterprise, 13th Gen Intel® Core™ processors
- Extensive ports and slots
- Copious amounts of memory
- Robust ThinkShield security
Short summary description Lenovo ThinkCentre M70t Intel® Core™ i7 i7-13700 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
This short summary of the Lenovo ThinkCentre M70t Intel® Core™ i7 i7-13700 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo ThinkCentre M70t, Intel® Core™ i7, i7-13700, 32 GB, 1 TB, DVD±RW, Windows 11 Pro
Long summary description Lenovo ThinkCentre M70t Intel® Core™ i7 i7-13700 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M70t Intel® Core™ i7 i7-13700 32 GB DDR4-SDRAM 1 TB SSD Windows 11 Pro Tower PC Black based on the first three specs of the first five spec groups.
Lenovo ThinkCentre M70t. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Tower. Product type: PC. Product color: Black