location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 1 TB SSD SFF PC Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 07IRB8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90VT009QSP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198153212965 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 20:35:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 1 TB SSD SFF PC Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Gray 260 W
  • - Intel® Core™ i7 i7-13700 2.1 GHz
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 1 TB SSD Card reader integrated
  • - Intel UHD Graphics 770
  • - Ethernet LAN 100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.1
More>>>
Short summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 1 TB SSD SFF PC Gray:
This short summary of the Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 1 TB SSD SFF PC Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 3 07IRB8, 2.1 GHz, Intel® Core™ i7, i7-13700, 16 GB, DDR4-SDRAM, 1 TB

Long summary description Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 1 TB SSD SFF PC Gray:
This is an auto-generated long summary of Lenovo IdeaCentre 3 07IRB8 Intel® Core™ i7 i7-13700 16 GB DDR4-SDRAM 1 TB SSD SFF PC Gray based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 3 07IRB8. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Power supply: 260 W. Chassis type: SFF. Product type: PC. Weight: 4.4 kg. Product color: Gray

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700
Processor cores
16
Processor threads
24
Processor boost frequency
5.1 GHz
Processor frequency *
2.1 GHz
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.1
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
Ports & interfaces
HDMI ports quantity *
1
HDMI version
2.1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Color name
Cloud Grey
Volume
7.4 L
Placement supported
Vertical
Product color *
Gray
Performance
Motherboard chipset
Intel B660
Audio chip
Realtek ALC623-CG
Audio system
High Definition Audio
Trusted Platform Module (TPM)
Yes
Product type *
PC
Software
Operating system installed *
No
Power
Power supply *
260 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width *
100 mm
Depth *
303.5 mm
Height *
274.8 mm
Weight *
4.4 kg
Package width
195 mm
Package depth
500 mm
Package height
390 mm
Package weight
6.25 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes