location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2000 series HD8645/67 coffee maker Fully-auto Espresso machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8645/67
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8645/67 show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 21:23:39
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 2000 series HD8645/67 coffee maker Fully-auto Espresso machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1 L
  • - Coffee beans
  • - Built-in grinder Adjustable coffee strength Hot water system
  • - Espresso making Cappuccino making
  • - 1400 W
  • - Beige
More>>>
Short summary description Philips 2000 series HD8645/67 coffee maker Fully-auto Espresso machine 1 L:
This short summary of the Philips 2000 series HD8645/67 coffee maker Fully-auto Espresso machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2000 series HD8645/67, Espresso machine, 1 L, Coffee beans, Built-in grinder, 1400 W, Beige

Long summary description Philips 2000 series HD8645/67 coffee maker Fully-auto Espresso machine 1 L:
This is an auto-generated long summary of Philips 2000 series HD8645/67 coffee maker Fully-auto Espresso machine 1 L based on the first three specs of the first five spec groups.

Philips 2000 series HD8645/67. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1400 W. Product color: Beige

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
180 g
Adjustable coffee strength *
Yes
Hot water system *
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1 L
Coffee input type *
Coffee beans
Automatic anti-calc
Yes
Dishwasher-proof parts
Yes
Number of water boilers
1
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ristretto making
Yes
Latte Macchiato making
Yes
Caffe Crema making
Yes
Cooking functions & programs
Hot milk making
Yes
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
No
Used capsules container capacity
8 pc(s)
Removable water tank
Yes
Product color *
Beige
Removable drip tray
Yes
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Power
Power *
1400 W
AC input voltage
120 V
AC input frequency
60 Hz
Weight & dimensions
Width
295 mm
Depth
420 mm
Height
325 mm
Weight
6.9 kg