location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TUF Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A15
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FA506NCR-HN009W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NR0JV7-M00420
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711387592915 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 18:02:53
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NR0JV7-M00420 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home 64-bit
  • - AMD Ryzen 7 7435HS (16MB Cache, 3.1GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce RTX 3050 (4GB GDDR6)
  • - 16GB (5600MHz) DDR5-SDRAM (1 x 16) & 512GB SSD
Long product name ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black :
The long product name of ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Ryzen 7 7435HS (16MB Cache, 3.1GHz), 16GB DDR5-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, NVIDIA GeForce RTX 3050 (4GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home 64-bit
More>>>
ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
The official description of ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

OUTLAST THE COMPETITION
Geared for serious gaming and real-world durability, the TUF Gaming A15 is a fully-loaded Windows 10 Pro gaming laptop that can carry you to victory. Powered by the latest AMD Ryzen™ 9 CPU and GeForce RTX™ 2060 GPU, action-packed gameplay is fast, fluid, and fully saturates speedy IPS-level displays up to 144Hz. Even while boasting a smaller and more portable chassis than its predecessors, this gaming laptop also features a larger 90Wh battery for superior battery life. Efficient self-cleaning cooling combines with TUF's signature military-grade durability to make this battle-tested road warrior a reliable ally for gamers on the go.

FIREPOWER FOR ANY TASK
Armed with the strength to tackle any situation, the TUF Gaming A15 delivers dependable performance for gaming, streaming, and everything in between. Up to a nimble 8-core AMD Ryzen™ 9 CPU can activate as many as 16 threads to power through serious multitasking. Paired with up to a GeForce RTX™ 2060 discrete GPU, it can pump out reliably high frame rates in a wide range of popular games. Accelerate load times across a massive collection with an up to 1TB NVMe PCIe® SSD and space for a second SSD.

LIVE LONG AND TRAVEL FAR
Despite boasting a chassis that's smaller and lighter than its predecessors, the A15 houses a bigger battery for longer life. Its power-efficient Ryzen™ processor and formidable 90Wh battery offer up to 12.3 hours of video playback. Lighter and longer-lasting, this machine can work and travel as freely as you do.
*Battery life may vary based on system configuration.

STEALTHY AND STRIKING
Two sleek looks give gamers greater freedom to show off their personal style. Choose between a stealthy and sleek Fortress Gray chassis or an eye-catching Bonfire Black design accented with a crimson stripe. The subtle honeycomb patterning around the base adds grip and echoes hexagon reinforcements around the chassis, while hairline brushstrokes across the palm rest keep it sleek and clean.

MILITARY-GRADE TOUGHNESS
In order to earn the TUF Gaming name, these laptops must successfully survive a rigorous battery of MIL-STD-810H tests. Test devices are exposed to drops, vibration, humidity, and extreme temperatures to ensure reliability. Dependable even in the harshest conditions, the A15 is more than capable of withstanding the accidental bumps and knocks of everyday life.

EXPAND YOUR SIGHTS
Featuring a speedy IPS-level panel up to 144Hz, the TUF Gaming A15 is perfect for fast-paced gaming. With adaptive sync, the display's refresh rate synchronizes with the GPU's frame rate to reduce lag, minimize stuttering, and eliminate visual tearing for ultra-smooth and immersive gameplay. Connect an external monitor for master-level multitasking via USB 3.2 Gen 2 Type-C™ with G-SYNC® enabled DisplayPort™ 1.4, and play 4K Ultra HD movies, videos, and games on big-screen TVs with HDMI 2.0b.

OPTIMIZED FOR GAMING
Arm yourself with a desktop-style keyboard optimized for gaming. Uniform RGB backlighting lets you express your own unique style, while highlighted WASD accents give you a visual shortcut to key movement commands. Overstroke technology triggers higher in each keystroke for faster responsiveness and effortless control. In true TUF form, each key is durable enough to withstand over 20 million presses for superb long-term reliability and precision.

IMMERSIVE SURROUND SOUND
Two upgraded speakers with four cut-outs pump out 1.8x more sound with 2.7x deeper bass than previous generations for a richer audio experience. DTS:X™ Ultra technology delivers high-fidelity 7.1-channel virtual surround sound for theater-quality audio with stereo headsets. Get the drop on enemies with the enhanced spatial awareness that surround sound provides, or enjoy the nuances of layered musical performances. Up to 8 preset modes for music, movies, and gaming genres optimize your experience further, while a built-in equalizer lets you fine-tune your settings at will.

LASTING COOL
Comprehensive cooling ensures that every TUF Gaming laptop can sustain high performance and maintain effectiveness over a long life span. Multiple heatpipes and 3 heatsinks draw heat away from core components and dissipate it quickly even during intense gaming sessions. A self-cleaning cooling design ensures that each device’s cooling system stays strong for the long run, while operating modes balance performance and noise levels for the specific task at hand.

UPGRADEABILITY

UPGRADING MADE EASY

Upgrading your RAM and SSD is simplified with an easy-upgrade design that gives you fast access to memory slots and storage bays. With a standard screwdriver, you can easily remove the screws at the bottom of the chassis to make your desired modifications. A special pop-open screw raises one corner of the bottom panel, making it easier to separate. Quickly upgrade or replace your RAM, or increase your responsive SSD capacity by adding a second PCIe® drive.

*Additional SSD slot only available on GTX1660Ti and above models.

*Additional HDD slot not available on 90Wh battery models.

COMPREHENSIVE CONNECTIVITY
Lots of I/O ports let you connect your favorite devices and start working anywhere. Two USB 3.2 Type-A ports allow for speedy data transfers, with an additional USB 2.0 Type-A port that makes three total inputs for preferred peripherals. Bluetooth also lets you also pair mice, headphones, and other compatible devices for a cleaner, wire-free working space. Use the USB 3.2 Gen 2 Type-C™ with DisplayPort™ 1.4 to hook up a superfast G-SYNC™ display for silky smooth gaming. Hop online with 802.11ac (2x2) Wi-Fi for fast and reliable connectivity wherever Wi-Fi is available.

UNIFIED SYSTEM TUNING AND PERSONALIZATION
Armoury Crate unifies system and lighting controls to put essential settings at your fingertips in a single utility. Its extensive customization options let you personalize aesthetic effects, fine-tune game profiles, and adjust audio settings to fit your preferences. With Scenario Profiles, you can define and custom preferences that automatically adjust performance and other settings when you launch your favorite apps and games. Take complete control of your experience and make it fully your own.

GEAR UP AND GAME
The TUF Gaming A15 is bundled with matching accessories that are all built with durability in mind. The TUF Gaming backpack features a large internal compartment with dividers, so you can safely store and transport your laptop and all your peripherals to LAN parties and tournaments. The TUF Gaming M5 mouse is the perfect foil for the A15 laptop. Durable and ergonomic, it features six programmable buttons, low-friction feet, and even has customizable lighting effects.

*All bundled peripherals are subject to change without notice. Please check with local vendors for exact offers. Click here to learn more about TUF Gaming M5.

Short summary description ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This short summary of the ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS TUF Gaming A15 FA506NCR-HN009W, AMD Ryzen™ 7, 3.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
This is an auto-generated long summary of ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black based on the first three specs of the first five spec groups.

ASUS TUF Gaming A15 FA506NCR-HN009W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 7435HS, Processor frequency: 3.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product color: Black

Design
Color name
Graphite Black
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
RGB color space
sRGB
Color gamut
62.5%
Maximum refresh rate
144 Hz
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
7435HS
Processor cores
8
Processor boost frequency
4.5 GHz
Processor frequency *
3.1 GHz
Processor cache
16 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
Power adapter barrel connector
6.0 mm
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
Dutch
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit color
RGB
Keyboard backlit zone
1-zone RGB
Software
Operating system architecture
64-bit
Trial software
1-month trial for new Microsoft 365 customers. Credit card required.
Operating system installed *
Windows 11 Home
Bundled software
Xbox Game Pass Ultimate_3 months (*Terms and exclusions apply. Offer only available in eligible markets for Xbox Game Pass Ultimate. Eligible markets are determined at activation. Game catalog varies by region, device, and time.)
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
180 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
9 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, User
Weight & dimensions
Width
359 mm
Depth
256 mm
Height (front)
2.28 cm
Height (rear)
2.45 cm
Weight *
2.3 kg
Disclaimer ASUS TUF Gaming A15 FA506NCR-HN009W AMD Ryzen™ 7 7435HS Laptop 39.6 cm (15.6") Full HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Black:
Disclaimer

Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
The terms HDMI and HDMI High-Definition Multimedia Interface, and the HDMI Logo are trademarks or registered trademarks of HDMI Licensing Administrator, Inc. in the United States and other countries.
IPS stands for in-plane switching, a type of LED (a form of LCD) display panel technology.

Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.

The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.

Ultrabook, Celeron, Celeron Inside, Core Inside, Intel, Intel Logo, Intel Atom, Intel Atom Inside, Intel Core, Intel Inside, Intel Inside Logo, Intel vPro, Itanium, Itanium Inside, Pentium, Pentium Inside, vPro Inside, Xeon, Xeon Phi, and Xeon Inside are trademarks of Intel Corporation or its subsidiaries in the U.S. and/or other countries.
Product specifications may differ from country to country. We recommend that you check with your local dealers for the specifications of the products available in your country. Colors of products may not be perfectly accurate due to variations caused by photography and monitor settings.Due to photographic variables and conditions, actual product appearance may differ from images shown on this site.Although we endeavor to present the most accurate and comprehensive information at the time of publication, we reserve the right to make changes without prior notice.
* Result from Mobile Mark 2014 office productivity.

*The standard Asus test environment for battery life is as follows: Windows operating system, display module with 150 nits of brightness, lighting off, and other application settings.

Video Playback: Testing is done with Wi-Fi/Bluetooth off, Windows Power Plan set to Balanced, Taskbar Power Mode set to Battery Saver, system volume at 67%, and video at full screen, 1080p resolution.

Web Browsing:Testing is done with Wi-Fi/Bluetooth, Windows Power Plan set to Balanced, Taskbar Power Mode set to Better Battery, and using the Weblooper Top50 website in Google Chrome to play the video with a refresh time of 10 seconds.

*Factors that affect battery life include laptop configuration, power settings, and the way it is used. Battery capacity fades with its cycle count and age.

*Quick-charging times apply when using the proper ASUS/ROG adapter included alongside the select model and the system is powered off (via the "shut down" command). In compatible scenarios, batteries can be recharged to 50% within 30 minutes under the optimal temperature range of 20-45 degrees Celsius. Charging times may vary +/- 10% due to system tolerance.