location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G60SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27DG600SUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095503158
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:04
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS27DG600SUXEN user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") OLED OLED
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 360 Hz 0.03 ms 250 cd/m² 1000000:1
  • - AMD FreeSync Flicker-free technology
  • - G 31 kWh 31 W
Warranty: 2 Years
Long product name Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver :
The long product name of Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27" QHD (2560 x 1440), OLED, 250 cd/m², 1000000:1, 0.03 ms 360 Hz, HDR10, DP, HDMI, 611.7 x 554.2 x 263.5 mm
More>>>
Short summary description Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver:
This short summary of the Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G60SD, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, OLED, 0.03 ms, Silver

Long summary description Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver:
This is an auto-generated long summary of Samsung G60SD computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD OLED Silver based on the first three specs of the first five spec groups.

Samsung G60SD. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: OLED, Response time: 0.03 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
OLED
Panel type *
OLED
LED backlight
No
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
0.03 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Contrast ratio (typical) *
1000000:1
Maximum refresh rate *
360 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1 billion colors
Viewable size, horizontal
59 cm
Viewable size, vertical
33.4 cm
Display diagonal (metric)
67 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10), High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
DCI-P3 coverage
99%
Quantum dot color technology
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Flicker-free technology
Yes
Game features
Super Arena Gaming UX, Super Ultrawide GameView
Windows operating systems supported
Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product color *
Silver
Feet color
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
2
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Wall mountable
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-2 - 25°
Picture-in-Picture
Yes
On Screen Display (OSD)
No
Black eQualizer function
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
31 kWh
Energy consumption (HDR) per 1000 hours *
44 kWh
Power consumption (typical) *
31 W
Power consumption (standby) *
0.5 W
Power consumption (max)
140 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1949557
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
611.7 mm
Depth (with stand)
263.5 mm
Height (with stand)
554.2 mm
Weight (with stand)
6.9 kg
Width (without stand)
611.7 mm
Depth (without stand)
49.2 mm
Height (without stand)
353.8 mm
Weight (without stand)
3.8 kg
Packaging data
Stand type
HAS stand
Package width
684 mm
Package depth
464 mm
Package height
200 mm
Package weight
9.5 kg
Packaging content
Stand included
Yes
Cables included
DisplayPort, HDMI
Power cable length
1.5 m
Other features
Brand specific technologies
Black Equalizer
Power consumption (DPMS)
0.5 W
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
Image size
Yes
Virtual AIM point
Yes
Auto source switch+
Yes
Certification
UL Glare Free
Brand Image Product code Product Stock Price from
Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32DM502EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32DM500EUXDU M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27DM502EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27DM500EUXDU M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Black
(show image)
LS32DM500EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black Samsung M50D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
LS27DM500EUXEN M50D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S80D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S80D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27D800EAUXEN S80D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black Samsung S60D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
(show image)
LS27D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S31C LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black Samsung S31C LED display 55.9 cm (22") 1920 x 1080 pixels Full HD Black
(show image)
LS22C310EAUXEN S31C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)