location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GX41M53147 laptop case 40.6 cm (16") Backpack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX41M53147
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX41M53147
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4571592975060
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 10:28:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GX41M53147 laptop case 40.6 cm (16") Backpack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack 40.6 cm (16") Black
  • - Polyester
  • - Brand compatibility: Universal
  • - Carrying handle(s) Shoulder strap
  • - 1.03 kg
Long product name Lenovo GX41M53147 laptop case 40.6 cm (16") Backpack Black :
The long product name of Lenovo GX41M53147 laptop case 40.6 cm (16") Backpack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Legion 16" Gaming BP GB700 Bl
More>>>
Short summary description Lenovo GX41M53147 laptop case 40.6 cm (16") Backpack Black:
This short summary of the Lenovo GX41M53147 laptop case 40.6 cm (16") Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GX41M53147, Backpack, 40.6 cm (16"), Shoulder strap, 1.03 kg

Long summary description Lenovo GX41M53147 laptop case 40.6 cm (16") Backpack Black:
This is an auto-generated long summary of Lenovo GX41M53147 laptop case 40.6 cm (16") Backpack Black based on the first three specs of the first five spec groups.

Lenovo GX41M53147. Case type: Backpack, Maximum screen size: 40.6 cm (16"), Carrying handle(s), Shoulder strap. Weight: 1.03 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Case type *
Backpack
Material *
Polyester
Product main color *
Black
Brand compatibility *
Universal
Features
Carrying handle(s)
Yes
Shoulder strap
Yes
Weight & dimensions
Width
420 mm
Depth
280 mm
Height
22 mm
Weight
1.03 kg