Xerox logo

Xerox B410V_DN laser printer Color 1200 x 2400 DPI A4

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45876
Info modified on:
08 Aug 2024, 16:49:07
Bullet Points Xerox B410V_DN laser printer Color 1200 x 2400 DPI A4:
  • - Benchmark ease of use: Built for simplicity with minimal need for IT support during setup and beyond. The Xerox® Easy Assist App provides a hassle-free experience, right from your smart phone. Combined with a quick and easy 4.3-inch touch screen
  • - Convenient and compact: Ideal for tight spaces - whether it's under a counter, at a reception area or on a desk - this right-sized printer fits exactly where you need it. Interruptions are minimized with its small, lightweight and quiet operation
  • - Superior work experience: Boost your productivity with the Xerox® Easy Assist App that provides convenient, secure and intuitive monitoring and management of your printer. Quickly browse and print files, monitor printer status, check toner levels, and more
  • - Sustainable choice: This printer meets the highest energy efficiency standards including EPEAT and ENERGY STAR®. And, as they're made with up to 25% post-consumer recycled plastic, they're also environmentally responsible
  • - Quality performance: Elevate everyday printing with impact, crisp lines and sharp text at 1200 x 1200 dpi. And with fast processing and print speeds, this printer keeps up with the high demands of busy work teams
Long product name Xerox B410V_DN laser printer Color 1200 x 2400 DPI A4:

Xerox B410 A4 47ppm Duplex Printer PS3 PCL5e/6 2 Trays Total 650 Sheets

Xerox B410V_DN laser printer Color 1200 x 2400 DPI A4:

Simple, Reliable and Secure
Ready to take the hassle out of hard work? The Xerox® B410 Printer provides everything you need and nothing you don’t to get more done — right-sized functionality, fast print speeds, high-quality output and optional Wi-Fi.

Setup is a snap.
Perfect for small to midsize work teams that need dependable printing, the B410 Printer is ready for business right out of the box. The Xerox® Easy Assist App provides guided Wi-Fi setup from the convenience of your mobile phone. That means you get on with your day and start printing in minutes and not hours — all with mininal IT support.

Conveniently compact and quiet.
Time and office space are at the top of your list of priorities. And now you can get more out of both. Ideal for point-of-need and tight office spaces, the B410 Printer is quiet, lightweight and has a small footprint. Whether it's under a counter, at a reception area or on a desk, these right-sized printers fit exactly where you need them.

Make work easier.
Think you need to call IT for maintenance or troubleshooting? Think again. Advanced tools such as Xerox® Easy Assist, Xerox® Print Drivers and the Xerox® Print and Scan Experience provide enhanced productivity features and offer a better way to install, use, monitor and manage your printer. In addition, the B410 Printer is made for mobile workers like you with built-in support for Apple® AirPrint®, Mopria and optional Wi-Fi Direct®. And with the ability to print Microsoft Office files directly from a USB drive, it's even easier to keep work moving.

Sustainable savings.
Shrink your eco impact with the B410 Printer. Made from up to 25% of post-consumer recycled plastic, these printers meet or exceed the highest global standards for environmental performance, including ENERGY STAR and EPEAT®. They minimize paper waste with Earth Smart Printing, and the Xerox® Green World Alliance® program simplifies collection, reuse and recycling for spent imaging supplies.¹

Print quality that can’t be missed.
The high resolution of the B410 delivers crisp text and sharp lines so your important documents look their best.

1 Green World Alliance not available in all countries. Please check local availability

Short summary description Xerox B410V_DN laser printer Color 1200 x 2400 DPI A4:

Xerox B410V_DN, Laser, Color, 1200 x 2400 DPI, A4, 47 ppm, Duplex printing

Long summary description Xerox B410V_DN laser printer Color 1200 x 2400 DPI A4:

Xerox B410V_DN. Print technology: Laser, Color. Number of print cartridges: 1, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 47 ppm, Duplex printing. Display: LCD, Product color: Gray, White

Reasons to buy
3D tour
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.