STANDIVARIUS Stand-art Laptop stand Aluminum, Silver 43.2 cm (17")

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7226
Info modified on:
05 Nov 2024, 12:40:52
Bullet Points STANDIVARIUS Stand-art Laptop stand Aluminum, Silver 43.2 cm (17"):
  • - height adjustable to suit individual needs
  • - laptop height settings: 35 to 52 degrees, 4 adjustments
  • - designed to fit the majority of laptops: 12-17 inch screen diagonal, up to 5 kg
  • - small footprint when in use on a desk: 235 x 210 mm
  • - size when folded: 307 x 210 x 2.4 mm
  • - hybrid work: ideal by being ultra light, flat, portable and ergonomic
  • - light and thin when folded flat, portable in travel sleeve
  • - ergonomics: complies with European & UK ergonomic regulations
  • - lifetime warranty
  • - ZERO WASTE packaging: 100% recycleable paper packaging
Warranty:
Lifetime Warranty
Long product name STANDIVARIUS Stand-art Laptop stand Aluminum, Silver 43.2 cm (17"):

standivarius stand·art - ergonomic portable laptop stand, silver

Short summary description STANDIVARIUS Stand-art Laptop stand Aluminum, Silver 43.2 cm (17"):

STANDIVARIUS Stand-art, Laptop stand, Aluminum, Silver, Aluminum, 30.5 cm (12"), 43.2 cm (17"), 5 kg

Long summary description STANDIVARIUS Stand-art Laptop stand Aluminum, Silver 43.2 cm (17"):

STANDIVARIUS Stand-art. Product type: Laptop stand, Product color: Aluminum, Silver, Material: Aluminum. Tilt angle range: 35 - 52°. Width: 210 mm, Depth: 307 mm, Height: 2.4 mm. Package width: 315 mm, Package depth: 222 mm, Package height: 5 mm. Packaging content: laptop stand, travel sleeve

Reasons to buy
Specs
Recommended products
Distributors
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.