Bullet Points Lenovo 4XC1M37101 network card Internal Ethernet 10000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Two 10GBASE-T RJ-45 ports
- - Supports 100 Mbps, 1 Gbps, and 10 Gbps speeds
- - Standard PCIe low-profile card form factor
- - PCIe 3.0 x4 host interface
- - Power consumption (10GBASE-T): 13.0 W (maximum), 11.2 (typical)
Warranty:
1 Year
Long product name Lenovo 4XC1M37101 network card Internal Ethernet 10000 Mbit/s
:
The long product name of Lenovo 4XC1M37101 network card Internal Ethernet 10000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
ThinkStation Intel X550-T2 Dual Port Copper 10Gb Ethernet Adapter
More>>>
Lenovo 4XC1M37101 network card Internal Ethernet 10000 Mbit/s:
The official description of Lenovo 4XC1M37101 network card Internal Ethernet 10000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
ThinkStation Intel X550-T2 Dual Port Copper 10Gb Ethernet Adapter is a low cost, low power 10 GbE performance adapter suitable for all data centre applications. With support for standard CAT 6a cabling with RJ45 connectors, offers a low barrier of entry to 10 Gb Ethernet networking.
Short summary description Lenovo 4XC1M37101 network card Internal Ethernet 10000 Mbit/s:
This short summary of the Lenovo 4XC1M37101 network card Internal Ethernet 10000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo 4XC1M37101, Internal, Wired, PCI Express, Ethernet, 10000 Mbit/s, Green
Long summary description Lenovo 4XC1M37101 network card Internal Ethernet 10000 Mbit/s:
This is an auto-generated long summary of Lenovo 4XC1M37101 network card Internal Ethernet 10000 Mbit/s based on the first three specs of the first five spec groups.
Lenovo 4XC1M37101. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s. Product color: Green