location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wentronic 58260 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wentronic Check ‘Wentronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58260
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849582608
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Wentronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wentronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wentronic 58260 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Reads SDXC, SDHC, MicroSD and SD memory cards
  • - Reads and writes up to 2 memory cards simultaneously
  • - Read speed up to 5.0 Gbit/s
  • - Fast data transfer thanks to SuperSpeed USB 3.0 connection
  • - LED indicates the operating status of the card reader
  • - Supports Plug & Play
Long product name Wentronic 58260 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black :
The long product name of Wentronic 58260 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 Card Reader for reading MicroSD and SD memory cards, 5 Gbit/s
More>>>
Short summary description Wentronic 58260 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black:
This short summary of the Wentronic 58260 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wentronic 58260, MicroSD (TransFlash), SD, SDHC, SDXC, Black, 5000 Mbit/s, Status, USB 3.2 Gen 1 (3.1 Gen 1), 21.3 mm

Long summary description Wentronic 58260 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black:
This is an auto-generated long summary of Wentronic 58260 card reader USB 3.2 Gen 1 (3.1 Gen 1) Internal Black based on the first three specs of the first five spec groups.

Wentronic 58260. Compatible memory cards: MicroSD (TransFlash), SD, SDHC, SDXC, Product color: Black, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Width: 21.3 mm, Depth: 71 mm, Height: 9.7 mm. Quantity per pack: 1 pc(s), Package type: Blister