Samsung logo

Samsung G70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29847
Info modified on:
01 Oct 2024, 11:57:04
Short summary description Samsung G70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung G70B, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black

Long summary description Samsung G70B computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:

Samsung G70B. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.