location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ANT24-0230 network antenna RP-SMA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT24-0230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-0230
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:02:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link ANT24-0230 network antenna RP-SMA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RP-SMA
  • - 2.4 GHz
  • - 50 Ω
  • - Vertical polarization
Long product name D-Link ANT24-0230 network antenna RP-SMA :
The long product name of D-Link ANT24-0230 network antenna RP-SMA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Xtreme N 2.4GHz Antenna
More>>>
D-Link ANT24-0230 network antenna RP-SMA:
The official description of D-Link ANT24-0230 network antenna RP-SMA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GREATER PERFORMANCE
The D-Link Xtreme N™ 2.4GHz Antenna ANT24-0230 is a versatile antenna designed to help improve the performance of D-Link’s Xtreme N Desktop Adapters (DWA-552 & DWA-556) and Routers (DIR-655 & DIR-660) as well as D-Link’s RangeBooster N Desktop Adapter (DWA-542) and Router (DIR-625).

VERSATILE PLACEMENT WITHIN YOUR HOME
The D-Link Xtreme N 2.4GHz Antenna (ANT24-0230) comes with an extended color-coded cable, which allows for flexible placement around your Xtreme N Desktop Adapter or Xtreme N Router. Hide your desktop computer underneath your desk and maintain wireless performance by situating the ANT24-0230 on top of your desk or mounted onto a wall. Alternatively, you can hide your router in your closet or in an enclosed space and still achieve optimal coverage by using the flexible Xtreme N 2.4GHz Antenna.

D-Link’s Xtreme N Antenna increases placement flexibility for your Xtreme N Desktop Adapters (DWA-552 & DWA-556) or Xtreme N Routers (DIR-655 & DIR-660), enabling you to improve performance to your wireless network.

WHAT THIS PRODUCT DOES
The D-Link Xtreme NTM Antenna (ANT24-0230) is a versatile antenna designed to help improve the performance of D-Link’s Xtreme N Desktop Adapters (DWA-552 & DWA-556), particularly if the adapter is in an area that is not ideal to send and receive radio signals (e.g. when installed in a PC that is underneath a desk). It can also be used with the Xtreme N routers (DIR-655 & DIR-660) for greater placement flexibility, allowing the router to be placed near a modem or switch while the antenna is situated at a more ideal location.

XTREME N ANTENNA BENEFITS

- Extended cable for flexible placement.
- Works with Xtreme N Desktop Adapter and Router.
- Color-coded cables for easy installation.

Compatibility with draft 802.11n devices from other manufacturers is not guaranteed. All references to speed and range, including the performance chart, are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

Short summary description D-Link ANT24-0230 network antenna RP-SMA:
This short summary of the D-Link ANT24-0230 network antenna RP-SMA data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ANT24-0230, 2.4 GHz, 50 Ω, RP-SMA, Vertical polarization, 1:92, 1.16 m

Long summary description D-Link ANT24-0230 network antenna RP-SMA:
This is an auto-generated long summary of D-Link ANT24-0230 network antenna RP-SMA based on the first three specs of the first five spec groups.

D-Link ANT24-0230. Frequency band: 2.4 GHz, Impedance: 50 Ω. Antenna connector type: RP-SMA, Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 1:92

Performance
Frequency band *
2.4 GHz
Impedance
50 Ω
Features
Antenna connector type *
RP-SMA
Polarization
Vertical polarization
Features
Voltage Standing Wave Ratio (VSWR)
1:92
Cable length
1.16 m
Operational conditions
Operating temperature (T-T)
-20 - 65 °C
Storage temperature (T-T)
-30 - 75 °C