location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1670 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1670/XAX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-1670 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 300 MHz
Long product name Samsung ML-1670 1200 x 1200 DPI A4 :
The long product name of Samsung ML-1670 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-1670, 1200x1200, 16ppm, 300MHz, 8MB, USB 2.0, 4.03kg
More>>>
Samsung ML-1670 1200 x 1200 DPI A4:
The official description of Samsung ML-1670 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung introduces a compact monochrome laser printer with greater convenience, the ML-1670 laser printer. With its ultra compact elegant design, there’s space for this little beauty anywhere. Clever built-in features like one touch printing make the ML-1670 smart, as well as easy to look at. The ML-1670’s low noise level, rapid print speed, and power-save button assure maximum convenience. With the Samsung ML-1670 laser printer, sometimes the best things in life do come in the small packages.

From the monitor to the page with just one touch
The ML-1670's Print Screen button – conveniently located on the printer control panel – lets you print the contents from your screen, quickly and easily, even when you’re away from your desk. Just one touch is all that it takes. With one click, there’s no more extra editing or cropping of unwanted content-clutter from original webpages or documents. If a single page is what you want, it’s what you’ll get. One simple press of a button prints your screen, as it appears on your monitor. Hold the button for more than two seconds and the ML-1670 prints the last object that you activated on your monitor. Now you can print anything, anytime.

Big features, small footprint
Looking for bigger performance from a desktop printer? Think smaller. Measuring a ultra compact 341 x 224 x 184 mm (13.4 x 8.8 x 7.2 in), the Samsung ML-1670 has a smaller footprint and overall body size than any other laser printer on the market. It easily fits onto any size desktop while leaving plenty of room for you to get your work done. But don’t let the ML-1670’s ultra-compact size fool you: this is one featherweight who’s ready to take on the heavyweight contenders any day.

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilize the ML-1670 to easily select, drag and drop content from different web pages onto a printable scrap board in your browser window, all while you surf. It’s the easy way to collect, arrange and edit those useful reference points and resources you can only find on the Internet for that big project ? or just for fun.

One less noisy office distraction
You shouldn’t have to struggle to hear yourself think while sitting at your own desk. That’s why the Samsung ML-1670 is engineered to be whisper quiet, generating a noise level of less than 49 dBA while it’s printing. That’s less than the gentle hum of a running refrigerator! A desktop printer that does its work while letting you focus on yours? Cool.

Lessen your wait, not your expectations
Quit losing productivity waiting around for your documents to print ? the Samsung ML-1670’s fast print speed (16 ppm for A4 paper, 17 ppm for letter-sized) will have you back to work in no time. The ML-1670 features a first page output time (FPOT) of just 8.5 s and an impressive 1200 x 1200 dpi print resolution, satisfying both your need for speed and your demand for quality.

A soft approach to energy efficiency
In today’s green office environment, there’s simply no room for energy-hogging printers. That’s why the Samsung ML-1670 features an easy-to-reach power button right on the front panel, so you can switch to an energy-saving standby mode at the push of a button. Ready to print? Just push the button again to power back up, and you’re ready to go.

Short summary description Samsung ML-1670 1200 x 1200 DPI A4:
This short summary of the Samsung ML-1670 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-1670, Laser, 1200 x 1200 DPI, A4, 16 ppm

Long summary description Samsung ML-1670 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-1670 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-1670. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Plain paper, Recycled paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Processor frequency
300 MHz
Sound pressure level (printing)
49 dB
Design
Display
No
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Weight & dimensions
Weight
4.03 kg
Dimensions (WxDxH)
341 x 224 x 184 mm
Other features
Mac compatibility
Yes
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 02:29:10
Uk has collected 1 expert review for Samsung ML-1670 1200 x 1200 DPI A4 and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
digitalversus.com
Updated:
2012-01-07 02:29:10
Although the ML-1670 is right at the bottom of the range in terms of price, it’s still a responsive machine. From off position, it’s twice as fast as the Dell 5230n, which takes more than a minute to print the first page – the ML-1670 takes just 24 sec...
Good Very compact, Good print speeds, Good quality, ’Print screen’ feature...
Bad USB only, Comes with starter toner: 700 pages only, High cost per page for lasers: 3.1 pence, No double sided, No cancel print button...
Bottom line A model that will suit those who don’t require a copier, scanner or fax but want an ultra-compact, responsive, low energy printer which gives good quality prints… oh and there's no colour either...
60%