Goobay logo

Goobay 61149 HDMI cable 0.5 m HDMI Type A (Standard) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12008
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 61149 HDMI cable 0.5 m HDMI Type A (Standard) Black:
  • - High resolution signal transmission with up to 4K Ultra HD @ 50/60 Hz (2160p)
  • - Connection cable with max. transmission rate of up to 10,2 Gbit/s
  • - Gold-plated HDMI plugs and advanced technology guarantee a perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The High Speed HDMI cable links TVs and monitors with game consoles such as PlayStation or Xbox, as well as beamers, projectors and streaming receivers e.g. Amazon Fire TV or Apple TV
  • - HDMI connection for current features such as ARC (Audio Return Channel), HDCP or 3D content
  • - Goobay 4K cable transmits network connection and replaces additional ethernet cable
Long product name Goobay 61149 HDMI cable 0.5 m HDMI Type A (Standard) Black:

High Speed HDMI Cable with Ethernet, HDMI connector male (type A)/HDMI connector male (type A)

Short summary description Goobay 61149 HDMI cable 0.5 m HDMI Type A (Standard) Black:

Goobay 61149, 0.5 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 18 Gbit/s, Black

Long summary description Goobay 61149 HDMI cable 0.5 m HDMI Type A (Standard) Black:

Goobay 61149. Cable length: 0.5 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 18 Gbit/s, Audio Return Channel (ARC), Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.