location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 2m DisplayPort 1.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m DisplayPort 1.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81279 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120812791 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 665526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 13:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 2m DisplayPort 1.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - DisplayPort
  • - DisplayPort
  • - 10.8 Gbit/s
  • - Plug and Play
  • - Black
Warranty: Lifetime
Long product name C2G 2m DisplayPort 1.1 Black :
The long product name of C2G 2m DisplayPort 1.1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m DisplayPort 1.1 Cable @ Latches, M/M, 10.8Gbps, black
More>>>
C2G 2m DisplayPort 1.1 Black:
The official description of C2G 2m DisplayPort 1.1 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect high-definition digital audio/video from your PC to your display; 10.8Gbps data transmission.

DisplayPort is a next-generation technology that delivers high bandwidth, pure digital audio/video signals from your PC to your display. Quality-made from 28 AWG copper wire, this cable is designed to deliver sharp, crystal-clear picture and sound, and is fully shielded to protect against EMI/RFI (Aluminum-wrapped, with a copper braid shield). Certified to DisplayPort 1.1 standards, it supports 10.8 Gbps, 12 bpc (bits per component), 36 bpp (bits per pixel), and has a 120 Hz refresh rate. Nickel-plated connectors; lifetime warranty. Connector 1: Molex (LP4) MaleConnector 2: Molex (LP4) MalePlease Note: 1.1 supports a single video source, and our DisplayPort cables and adapters support this specification. For reference, version 1.2, as it occurs in the future, will support multiple video streams for such devices that require the additional bandwidth.

Short summary description C2G 2m DisplayPort 1.1 Black:
This short summary of the C2G 2m DisplayPort 1.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 2m DisplayPort 1.1, 2 m, DisplayPort, DisplayPort, Black, Nickel, 10.8 Gbit/s

Long summary description C2G 2m DisplayPort 1.1 Black:
This is an auto-generated long summary of C2G 2m DisplayPort 1.1 Black based on the first three specs of the first five spec groups.

C2G 2m DisplayPort 1.1. Cable length: 2 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Weight: 180 g, Quantity per pack: 1 pc(s). Connector(s): DisplayPort

Features
Connector contacts plating
Nickel
Cable length *
2 m
Connector 1 *
DisplayPort
Connector 2 *
DisplayPort
Product color *
Black
Data transfer rate
10.8 Gbit/s
Features
Plug and Play
Yes
Connector gender
Male/Male
Packaging data
Weight
180 g
Quantity per pack
1 pc(s)
Other features
Connector(s)
DisplayPort
Country Distributor
United Kingdom 1 distributor(s)