location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce Pro WP-4515 DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB34301 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101665
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Color copying Color scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 333 MHz
  • - 12.6 kg
Long product name Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm :
The long product name of Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24/26ppm, 4800x1200dpi, 64 - 256 g/m² A4, 1200 x 2400 dpi, 128MB, USB 2.0, LAN, LCD 2.5"
More>>>
Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm:
The official description of Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As part of a new approach to its business range, Epson has developed a raft of new single and multi-function printers specifically designed to offer high quality output, durability and cost and energy efficiency to small and medium-sized businesses. They will be announced during a series of events this month, as Epson launches its new ‘Engineered for Business’ strategy.

The WorkForce Pro WP-4000 Series of single-function printers and the WorkForce Pro WP-4500 Series of multi-function printers offer laser-like looks and performance, combined with great reliability and up to 50 percent lower cost per page than competitive lasers . These high-speed inkjet printers offer a genuine alternative to laser products and provide further cost savings due to a super-fast automatic double-sided printing function, reducing paper usage. Businesses benefit from lower ink costs with a choice of high-yield cartridges of up to 3,400 pages, while a print resolution of 4800x1200dpi - much higher than comparative lasers for clearer text and sharper images. These products will be available in September 2011. Additional models featuring PDL support for complex IT environments, including PCL6, PCL5c and Adobe PostScript 3, are due later in the year.

Peter Silcock, category manager of Epson UK’s business imaging division, said: “The WorkForce Pro line-up is a seriously competitive business range: new name; new approach, and forms part of our Engineered for Business strategy, which is based on choice, performance, economy and ecology.

“We understand what businesses need: high-quality, reliable, functional, high-performance and cost-effective products. Businesses have previously had to compromise but, with WorkForce Pro, they can now have it all.”

These new products have been developed in response to feedback from businesses. They form part of Epson’s new Engineered for Business strategy, in which it commits to supporting businesses by offering:
- Choice – of technologies and a wide variety of products, supplies and services, engineered specifically for businesses.
- Performance – highly productive products with many key features to help businesses be more efficient.
- Economy – products that are economical in their use of paper, energy and supplies.
- Ecology – environmentally-conscious products.

Comparison made against the top 10 A4 colour laser printers and MFPs sold in France, Germany, Italy, Spain, and the UK in Q4 2010 as tracked by IDC. Cost per page is calculated from manufacturers' official list prices for toner cartridges and published yields in France, Germany, Italy, Spain, and the UK as of December 2010.

Short summary description Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm:
This short summary of the Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4515 DN, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray

Long summary description Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm:
This is an auto-generated long summary of Epson WorkForce Pro WP-4515 DN Inkjet A4 4800 x 1200 DPI 26 ppm based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4515 DN. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 24 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: Gray

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (color, normal quality, A4/US Letter)
24 ppm
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
8.6 cpm
Copy speed (color, normal quality, A4)
13 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, USB
Fax
Faxing *
No
Features
Recommended duty cycle
1600
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
2
Total input capacity *
330 sheets
Total output capacity *
150 sheets
Maximum input capacity
580 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C4, C6, DL
Photo paper sizes (imperial)
10x15, 20x24"
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP
Supported network protocols (IPv6)
TCP
Network
Network printing methods
SNMP v1, HTTP, DHCP, BOOTP, AutoIP, DNS, Bonjour (mDNS), SNTP, SSDP, WSD, LLTD, LLMNR, SLP, ENPC
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Processor frequency
333 MHz
Sound pressure level (printing)
44 dB
Mac compatibility
Yes
Design
Product color *
Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
17 W
Power consumption (standby)
2.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 98SE, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
460 mm
Depth
420 mm
Height
299 mm
Weight
12.6 kg
Packaging data
Package width
518 mm
Package depth
615 mm
Package height
510 mm
Package weight
16.9 kg
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2.19 m
Quantity per pallet layer
2 pc(s)
Quantity per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.19 m
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Other features
Network ready
Yes
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:28:22
Uk has collected 2 expert reviews for Epson WorkForce Pro WP-4515 DN and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2013-08-05 17:28:22
What is the Epson WorkForce Pro WP-4515DN? Epson's WorkForce Pro range of small business inkjet printers and all-in-ones has been well received and has done a lot to bolster the company's name in the office arena. The WorkForce Pro WP-4515DN sits closer t...
Good Glossy photo prints, 80-sheet multipurpose tray, Very cheap to run...
Bad No print from front panel USB, Flimsy output tray, Pauses in duplex print...
80%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)