DELL logo

DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY Portuguese Gray, Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65058
Info modified on:
07 Nov 2024, 08:31:26
Short summary description DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY Portuguese Gray, Black:

DELL KB740, Full-size (100%), Wireless, RF Wireless + Bluetooth, Scissor key switch, QWERTY, Gray, Black

Long summary description DELL KB740 keyboard Office RF Wireless + Bluetooth QWERTY Portuguese Gray, Black:

DELL KB740. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Recommended usage: Office. Product color: Gray, Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.