HP logo

HP USB-C G5 Essential Dock

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
415325
Info modified on:
18 Oct 2024, 00:01:54
End of life date:
30 Sept 2024
Bullet Points HP USB-C G5 Essential Dock:
  • - IT can manage dock firmware updates while connected to the host PC.
  • - Boot computers via a network interface, allowing IT to remotely set up an employee’s device.
  • - Turn off WLAN antennae automatically when connected to the LAN cable. When unplugged from the LAN cable, your device will automatically switch from wired network connection to Wi-Fi.
  • - Access the laptop's in-band MAC Address even if it's connected through the dock's LAN using the MAC Address Pass-Through (MAPT) feature.
Long product name HP USB-C G5 Essential Dock:

USB-C G5 Essential Dock

HP USB-C G5 Essential Dock:

Expand What’s Possible
Have everything you need to get the job done with this compact dock that keeps your desk clean. With a single USB-C® cable,[1] open your ports to all your accessories, connect up to three high-res displays,[2] stable Ethernet connection, and so much more…all while charging your laptop.[1] Clear your desk and clear your mind with this HP USB-C G5 Essential Dock.

Short summary description HP USB-C G5 Essential Dock:

HP USB-C G5 Essential Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, HP, Business, USB

Long summary description HP USB-C G5 Essential Dock:

HP USB-C G5 Essential Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: Black, Brand compatibility: HP, HP segment: Business. Power source type: USB, Power connector: USB Type-C, Power supply: 120 W. Other operating systems supported: ChromeOS. Width: 122 mm, Depth: 122 mm, Height: 45 mm

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer HP USB-C G5 Essential Dock 72C71AA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.