location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

mcare Business 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
mcare Check ‘mcare’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business - Service Plan for Apple Notebook - 24 months
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNB2422/A
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘mcare’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by mcare: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2024 11:08:17
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description mcare Business 2 year(s):
This short summary of the mcare Business 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

mcare Business, 2 year(s)

Long summary description mcare Business 2 year(s):
This is an auto-generated long summary of mcare Business 2 year(s) based on the first three specs of the first five spec groups.

mcare Business. Number of years: 2 year(s)

Brand Image Product code Product Stock Price from
Apple

Apple AppleCare+ 3 year(s)
(show image)
SCPG2ZM/A 3Y, AppleCare+, f/ MacBook Pro 14.2" 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple AppleCare f/ Enterprise 3 year(s)
(show image)
SDT12ZM/A Extended service agreement, parts and labour, 3 years (from original purchase date of the equipment), on-site, response time: NBD, volume, Tier 2, for MacBook Pro (14.2 in) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple AppleCare f/ Enterprise 4 year(s)
(show image)
SDT82ZM/A Extended service agreement, parts and labour, 4 years (from original purchase date of the equipment), on-site, response time: NBD, volume, Tier 3, for MacBook Pro (14.2 in) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple AppleCare f/ Enterprise 4 year(s)
(show image)
SDT22ZM/A Extended service agreement, parts and labour, 4 years (from original purchase date of the equipment), on-site, response time: NBD, volume, Tier 2, for MacBook Pro (14.2 in) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple AppleCare f/ Enterprise 3 year(s)
(show image)
SDT72ZM/A Extended service agreement, parts and labour, 3 years (from original purchase date of the equipment), on-site, response time: NBD, volume, Tier 3, for MacBook Pro (14.2 in) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple AppleCare f/ Enterprise 4 year(s)
(show image)
SDU92ZM/A Extended service agreement, parts and labour, 4 years (from original purchase date of the equipment), on-site, response time: NBD, volume, Tier 2+, for MacBook Pro (14.2 in) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple AppleCare f/ Enterprise 3 year(s)
(show image)
SE0C2ZM/A Extended service agreement, parts and labour, 3 years (from original purchase date of the equipment), on-site, response time: NBD, volume, Tier 3, for MacBook Pro (16.2 in) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple AppleCare f/ Enterprise 4 year(s)
(show image)
SE082ZM/A Extended service agreement, parts and labour, 4 years (from original purchase date of the equipment), on-site, response time: NBD, volume, Tier 2, for MacBook Pro (16.2 in) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple AppleCare f/ Enterprise 4 year(s)
(show image)
SE0Q2ZM/A Extended service agreement, parts and labour, 4 years (from original purchase date of the equipment), on-site, response time: NBD, volume, Tier 3+, for MacBook Pro (16.2 in) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple AppleCare f/ Enterprise 3 year(s)
(show image)
SE0T2ZM/A Extended service agreement, parts and labour, 3 years (from original purchase date of the equipment), on-site, response time: NBD, volume, Tier 3+, for MacBook Pro (16.2 in) 0.00
(excl. VAT)
0 (incl. VAT)