Uponor Q2247757 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210
Info modified on:
08 Jul 2022, 13:21:09
Long product name Uponor Q2247757 plumbing fitting:

EP Flow-through Multi-port Vertical Tee, 4 outlets, 3/4' x 3/4' x 3/4' ProPEX

Short summary description Uponor Q2247757 plumbing fitting:

Uponor Q2247757, Polymer, 11 bar, 93 °C, 1.92 m, 2.893 m, ASTM E814/ULC S115, ASTM F877, ASTM F1960, CSA B137.5, ULC S102.2, ASTM E119/UL 263, NSF-61, ULC...

Long summary description Uponor Q2247757 plumbing fitting:

Uponor Q2247757. Material: Polymer, Maximum pressure: 11 bar, Temperature (max): 93 °C. Weight: 73 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.