Uponor F6162000 water supply pipe/general purpose tubing

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212
Info modified on:
11 Mar 2024, 09:14:46
Long product name Uponor F6162000 water supply pipe/general purpose tubing:

2' Pre-insulated Uponor AquaPEX with 1 1/2' insulation, 75-ft. coil

Short summary description Uponor F6162000 water supply pipe/general purpose tubing:

Uponor F6162000, Cross-linked polyethylene (PEX), 11 bar, 5.5 bar, 93 °C, 23 °C, ASTM F1960, ASTM F876, ASTM F2023, ASTM E814/ULC S115, ASTM F877, CSA B137.5, CSA B214, NSF-61,...

Long summary description Uponor F6162000 water supply pipe/general purpose tubing:

Uponor F6162000. Material: Cross-linked polyethylene (PEX), Maximum operating pressure: 11 bar, Minimum operating pressure: 5.5 bar. Inner diameter: 4.14 cm, Outer diameter: 5.4 cm, Weight: 33.7 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.