upcycle it logo

upcycle it Lenovo ThinkPad T480s (Refurbished) Grade B Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
854
Info modified on:
26 Sept 2024, 09:04:08
Short summary description upcycle it Lenovo ThinkPad T480s (Refurbished) Grade B Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Black:

upcycle it Lenovo ThinkPad T480s (Refurbished) Grade B, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description upcycle it Lenovo ThinkPad T480s (Refurbished) Grade B Intel® Core™ i5 i5-8350U Laptop 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Black:

upcycle it Lenovo ThinkPad T480s (Refurbished) Grade B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Pro. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.