Tripp Lite logo

Tripp Lite U444-06N-HV4GU USB graphics adapter White

Data-sheet quality:
created/standardized by Icecat
Product views:
128669
Info modified on:
10 Aug 2024, 11:30:50
Bullet Points Tripp Lite U444-06N-HV4GU USB graphics adapter White:
  • - Transmits video signals from sources supporting USB-C DisplayPort Alt Mode
  • - HDMI port delivers UHD quality at resolutions up to 3840 x 2160 (4K x 2K) @ 30 Hz
  • - Connects you to a wired Gigabit Ethernet network when Wi-Fi is weak or unavailable
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
Warranty:
3-year limited
Long product name Tripp Lite U444-06N-HV4GU USB graphics adapter White:

USB-C Multiport Adapter - 4K HDMI, VGA, USB 3.x (5Gbps) Hub Port, GbE, HDCP, White

Tripp Lite U444-06N-HV4GU USB graphics adapter White:

USB 3.2 C Adapter Connects an HDMI or VGA Monitor to Your USB-C Device
This USB 3.2 Gen 1 Type-C adapter helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.

Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 4K HDMI Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (such as P568-Series, sold separately). The USB to HDMI 4K adapter supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz with 7.1-channel surround sound. It’s backward compatible with 1080p displays, allowing you to use it with older equipment. The VGA port (P502-Series VGA cables sold separately) supports high-definition resolutions up to 1920 x 1200, including 1080p, at 60 Hz.

USB Port Connects Peripherals and Transfers Data at Fast USB 3.2 Gen 1 Speeds
The USB-A 3.2 Gen 1 port accepts USB peripherals, such as a flash drive, mouse, keyboard or printer. It transfers data at speeds up to 5 Gbps, which is 10 times faster than USB 2.0. It is backward compatible with previous USB generations, so you can continue using older peripherals while getting high-speed performance from new devices. Note
: Host must support USB OTG (On-the-Go).

Accesses a Wired Gigabit Ethernet Network
The RJ45 port offers access to a Gigabit Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data transfers.

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB Type-C adapter is specifically designed for the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C port. It requires no software, drivers or external power.

Short summary description Tripp Lite U444-06N-HV4GU USB graphics adapter White:

Tripp Lite U444-06N-HV4GU, 1920 x 1200 pixels, 3840 x 2160 pixels, CE, FCC, REACH, White, Polyvinyl chloride (PVC), 103 mm

Long summary description Tripp Lite U444-06N-HV4GU USB graphics adapter White:

Tripp Lite U444-06N-HV4GU. Maximum resolution (DVI): 1920 x 1200 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels, Certification: CE, FCC, REACH. Product color: White, Housing material: Polyvinyl chloride (PVC). Width: 103 mm, Depth: 52 mm, Height: 15.5 mm. Package type: Box, Package width: 140 mm, Package depth: 100.1 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 294.9 mm, Master (outer) case length: 134.9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.