Tripp Lite logo

Tripp Lite TLP82D surge protector Black 8 AC outlet(s) 230 V 2 m

Data-sheet quality:
created/standardized by Icecat
Product views:
73141
Info modified on:
10 Aug 2024, 09:55:43
Warranty:
Lifetime limited warranty
Long product name Tripp Lite TLP82D surge protector Black 8 AC outlet(s) 230 V 2 m:

Protect It! 230V Surge Protector, German Plug, 2280 Joules

Tripp Lite TLP82D surge protector Black 8 AC outlet(s) 230 V 2 m:

Tripp Lite's Protect It!™ TLP82D offers economical AC surge suppression for full protection of 220-250V home computers, printers, scanners, and desk lamps. The TLP825D offers 8 Schuku Type F outlets and a 2 meter AC line cord. Internal safety covers protect against accidental contact with unused outlets.
- Protect It!™ TLP82D offers economical AC surge suppression
- 2280 joules AC surge suppression shields equipment from surges and line noise
- 8 Schucko outlets protect computers and peripherals
- 2 m Cord with German plug
- Protected/Grounded LED's
- Internal safety covers protect against accidental contact with unused outlets

Short summary description Tripp Lite TLP82D surge protector Black 8 AC outlet(s) 230 V 2 m:

Tripp Lite TLP82D, 2280 J, 8 AC outlet(s), Type F, 230 V, 50 - 60 Hz, 10 A

Long summary description Tripp Lite TLP82D surge protector Black 8 AC outlet(s) 230 V 2 m:

Tripp Lite TLP82D. Surge energy rating: 2280 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type F. Product color: Black. Cable length: 2 m, Weight: 680 g, Width: 117.1 mm. Depth (imperial): 4.9 cm (1.93"), Height (imperial): 30.7 cm (12.1"), Width (imperial): 11.7 cm (4.61")

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.