Tripp Lite logo

Tripp Lite SVX60KS2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W

Data-sheet quality:
created/standardized by Icecat
Product views:
64442
Info modified on:
10 Aug 2024, 11:57:23
Bullet Points Tripp Lite SVX60KS2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W:
  • - 60kVA/60kW Modular, Scalable, 3-Phase Small-Frame Tower UPS
  • - Supports 3-Phase 220/380V, 230/400V or 240/415V AC, 50/60Hz, Wye; Scalable to 90kVA
  • - High efficiency on-line UPS with DSP/IGBT technology and 1% output voltage regulation
  • - Pre-installed WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - Includes 3 internal battery modules, Additional battery options available; Tested to CE for worldwide applications
Warranty:
See 3-Phase UPS Warranty Statement
Long product name Tripp Lite SVX60KS2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W:

SmartOnline SVX Series 60kVA 400/230V 50/60Hz Modular Scalable 3-Phase On-Line Double-Conversion Small-Frame UPS System, 3 Battery Modules

Tripp Lite SVX60KS2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W:

The SVX60KS2P3B 60kVA/60kW SmartOnline® Small-Frame UPS includes installed input, bypass and output breakers, a static transfer switch (STS) and two included 30kVA SVX30PM power modules. This system supports the addition of one additional user-installable SVX30PM power module to accommodate increased capacity to 90kW (or 60kW with N+1). Three internal battery modules are included to fully load internal battery compartments. Additional runtime is available using any number of compatible ±240VDC external battery packs (sold separately).

Featuring a modular, scalable design with high-efficiency voltage and frequency independent/VFI operation, SVX Series SmartOnline UPS systems are ideal for the protection of a wide variety of critical IT systems. Scalable, modular configuration enables UPS capacity upgrades and hot-swap power supply maintenance without costly downtime. Over 95% efficient in standard online mode and over 99% efficient in optional economy mode enables reduced operating and cooling costs. Unity power factor configuration provides equal kVA and kW output ratings for up to 25% more wattage capacity than common 0.8 – 0.9 power factor competing designs. Network-grade sine-wave AC output with 1% output voltage regulation and less than 1.5% output total harmonic distortion. Advanced IGBT inverter with Digital Signal Processor (DSP) technology provides for less than 3% input total harmonic distortion (THDi) to support 1:1 generator sizing. Dual-input hardwire design enables operation from one or two input power sources for enhanced system availability. N+1 fault-tolerance is configurable anytime there is an "extra" SVX30PM 30kW power module installed beyond the minimum required quantity. Automatic and manual bypass options keep connected equipment operational during routine maintenance or critical power module failure.

Short summary description Tripp Lite SVX60KS2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W:

Tripp Lite SVX60KS2P3B, Double-conversion (Online), 60 kVA, 60000 W, 220 V, 415 V, 50/60 Hz

Long summary description Tripp Lite SVX60KS2P3B uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 60000 W:

Tripp Lite SVX60KS2P3B. UPS topology: Double-conversion (Online), Output power capacity: 60 kVA, Output power: 60000 W. Typical backup time at full load: 3.5 min, Typical backup time at half load: 7.5 min. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 106.9 mm, Depth: 766.8 mm, Height: 1475 mm. Master (outer) case width: 294.9 mm, Master (outer) case length: 870 mm, Master (outer) case height: 249.9 mm

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.