Tripp Lite logo

Tripp Lite SU60KX uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 48000 W

Data-sheet quality:
created/standardized by Icecat
Product views:
94186
Info modified on:
10 Aug 2024, 09:57:25
Warranty:
2-year limited warranty
Long product name Tripp Lite SU60KX uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 48000 W:

SmartOnline 60kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS

Tripp Lite SU60KX uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 48000 W:

Tripp Lite's SU60KX (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU60KX provides three self-contained, redundant 20kVA power modules that can be hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU60KX models connected in parallel can provide fail-safe redundancy (two 60kVA models supporting a 60kVA load) or increased capacity (two 60kVA models supporting a 120kVA load). Large capacity 60,000VA/48,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections. Frequency is 50 or 60 Hz (auto-selectable). SU60KX power modules are housed in a single small-footprint tower compartment. Battery modules (Models BP480V26B and BP480V40C) are housed in a separate stand-alone hardwired external battery compartment (required for UPS operation/backup battery support; order separately). Battery runtime can be extended with additional stand-alone hardwired external battery modules. A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance.
● N+1 configuration: If maintenance is required, three self-contained, redundant 20kVA power modules can be hot-swapped with the load remaining powered
● 1+1 configuration: Two SU60KX can be connected in parallel to provide either fail-safe redundancy or increased capacity
● High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input total harmonic distortion (THDi)
● Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing
● Extremely efficient operation (up to 97%) saves money by reducing electricity consumption
● True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times
● Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges
● Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
● 60,000VA/48,000W power capacity with 3-phase, hardwire input/output connections
● Wide input voltage correction range: 173-300V/276-477V AC
● Precision +/-1% output voltage regulation
● Battery modules (Models BP480V26B and BP480V40C) are housed in a separate, stand-alone hardwired external battery compartment (required for UPS operation/backup battery support; order separately)
● Battery runtime can be extended with additional stand-alone hardwired external battery modules (Models BP480V26B and BP480V40C; order separately)
● Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed
● Dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS
● Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
● Compatible with Tripp Lite UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD, MODBUSCARD and RELAYIOCARD
● Emergency Power Off button turns UPS output OFF and disables Bypass output
● Built-in Emergency Power Off (EPO) dry-contact interface supports remote emergency shutdown in large facilities

● 60,000 VA (60kVA) 3-phase tower UPS
● N+1 redundant modular architecture helps assure 100% availability
● 1+1 parallel capability allows for system redundancy or increased capacity
● Low THDi reduces installation costs by permitting 1:1 generator sizing
● 3-phase hardwire (220/380V, 230/400V or 240/415V AC, 3-phase, 4-wire + ground, wye) input/output
● IGBT technology and zero transfer time, on-line, double-conversion operation
● Runtime is expandable via external battery cabinet options

Package Includes

● SU60KX UPS System
● DB9 cable
● Instruction manual
● Warranty information

Short summary description Tripp Lite SU60KX uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 48000 W:

Tripp Lite SU60KX, Double-conversion (Online), 60 kVA, 48000 W, 220 V, 415 V, 50/60 Hz

Long summary description Tripp Lite SU60KX uninterruptible power supply (UPS) Double-conversion (Online) 60 kVA 48000 W:

Tripp Lite SU60KX. UPS topology: Double-conversion (Online), Output power capacity: 60 kVA, Output power: 48000 W. AC outlet types: Terminal, Power plug: Terminal. Battery voltage: 240 V. Form factor: Tower, Product color: Black, Display type: LED. Width: 521 mm, Depth: 856 mm, Height: 1168 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.