location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCASE6U equipment case Flight case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCASE6U 6U ABS Server Rack Equipment Shipping Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCASE6U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210333 show
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCASE6U equipment case Flight case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fully assembled 6U ABS rack case for transporting equipment between facilities
  • - Stationary mounting rails allow secure installation using included hardware
  • - Latching front and rear covers designed to keep out moisture, dust and debris
  • - Interior zippered pouch allows storage of extra hardware and other accessories
  • - Mounts 6U of EIA-standard 19 in. rack equipment up to 20.5 in. deep and 100 lbs (45.4 kgs)
Warranty: 5-year limited
Long product name Tripp Lite SRCASE6U equipment case Flight case Black :
The long product name of Tripp Lite SRCASE6U equipment case Flight case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6U ABS Server Rack Equipment Shipping Case
More>>>
Tripp Lite SRCASE6U equipment case Flight case Black:
The official description of Tripp Lite SRCASE6U equipment case Flight case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6U Rack Flight Case Lets You Safely Transport Rack-Mount Equipment
This SmartRack® 6U ABS flight case houses EIA-standard 19-inch rack equipment while it's being moved from one location to another. Constructed from heavy-duty ABS, the SRCASE6U features four stationary mounting rails that support up to 6U of servers, switches, patch panels, UPS systems and other rack components up to 20.5 inches deep. Maximum load capacity is 100 lbs (45.4 kgs). The case is ideal for transporting sensitive rack equipment to trade shows or other facilities without fear of damage.

Protects Sensitive Devices against Moisture, Debris, Bumps and Jolts
This 6U road case comes fully assembled with a built-in handle on each side for convenient transportation. Once the device is mounted inside using the included hardware, both the front and rear covers with rubber gaskets are latched securely to keep out moisture, dust and other hazardous elements. A zippered pouch inside one cover stores extra hardware or other accessories. The SRCASE6U stacks securely with other identical cases.

Short summary description Tripp Lite SRCASE6U equipment case Flight case Black:
This short summary of the Tripp Lite SRCASE6U equipment case Flight case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCASE6U, Flight case, 6.6 kg, Black

Long summary description Tripp Lite SRCASE6U equipment case Flight case Black:
This is an auto-generated long summary of Tripp Lite SRCASE6U equipment case Flight case Black based on the first three specs of the first five spec groups.

Tripp Lite SRCASE6U. Case type: Flight case. Weight: 6.6 kg. Product color: Black

Features
Case type *
Flight case
Product color *
Black
Number of bags
1 pc(s)
Maximum weight capacity
4.5 kg
Country of origin
China
Weight & dimensions
Width
508 mm
Depth
548.6 mm
Height
320 mm
Weight
6.6 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Shoulder strap
No
Package width
558.8 mm
Package depth
576.6 mm
Package height
358.1 mm
Package weight
7.26 kg
Logistics data
Master (outer) case width
558.8 mm
Master (outer) case length
576.6 mm
Master (outer) case height
358.1 mm
Master (outer) case weight
7.26 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)