Tripp Lite logo

Tripp Lite SRCABLETRAY1U cable tray Straight cable tray Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129636
Info modified on:
19 Feb 2024, 20:11:56
Bullet Points Tripp Lite SRCABLETRAY1U cable tray Straight cable tray Black:
  • - Routes cables from either side of rack to interior connections
  • - Includes multiple anchor points across width of tray
  • - Mounts in front or back of rack equipment
  • - Durable steel construction with black powder-coated finish
  • - Includes mounting hardware and nylon zip ties
Warranty:
5-year limited
Long product name Tripp Lite SRCABLETRAY1U cable tray Straight cable tray Black:

SmartRack 1U Horizontal Cable Management Tray

Tripp Lite SRCABLETRAY1U cable tray Straight cable tray Black:

The SRCABLETRAY1U SmartRack 1U Horizontal Cable Management Tray cuts down on cable clutter and stressed connections by safely supporting and segregating the equipment cabling from either side of the rack to interior connections. Multiple anchor points across the tray provide cable strain relief and prevent accidental disconnection.

Made from steel with a black powder-coat finish to match most racks, the SRCABLETRAY1U quickly and easily mounts to your rack’s front or rear vertical rails at any height using the included hardware. It mounts either in front or in back of your rack equipment, so it doesn’t take up any additional rack space. Compatible with EIA-standard 19-inch racks. Nylon zip ties also included.

Short summary description Tripp Lite SRCABLETRAY1U cable tray Straight cable tray Black:

Tripp Lite SRCABLETRAY1U, Straight cable tray, Steel, Black

Long summary description Tripp Lite SRCABLETRAY1U cable tray Straight cable tray Black:

Tripp Lite SRCABLETRAY1U. Type: Straight cable tray, Material: Steel, Product color: Black. Package width: 525 mm, Package depth: 110 mm, Package height: 59.9 mm. Master (outer) case width: 339.9 mm, Master (outer) case length: 359.9 mm, Master (outer) case height: 545.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.