Tripp Lite logo

Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77215
Info modified on:
19 Aug 2024, 13:03:12
Bullet Points Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black:
  • - Maximum capacity: 3000 lb. (1363 kg) stationary, 2250 lb. (1022 kg) rolling load
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for immediate deployment and equipment mounting
  • - Provides physical equipment and media security required for PCI DSS compliance
Warranty:
5-year limited
Long product name Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black:

SmartRack Premium 52U Standard-Depth Rack Enclosure Cabinet

Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black:

Standard-Depth 52U Server Cabinet Accommodates 19 in. Rack Equipment
This SmartRack® 52U rack enclosure is designed for network wiring closets, retail locations, classrooms, back offices and other areas with essential rack-mount IT equipment. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR52UB has a maximum stationary load capacity of 3000 pounds (1363 kilograms) and a maximum rolling load capacity of 2250 pounds (1022 kilograms).

Exceptional 52U Height Lets You Make the Best Use of Valuable Floor Space
The extra height allows you to stack more equipment vertically and make optimal use of available floor space. This 52U rack cabinet has a footprint of 24 inches (600 millimeters) wide and 43 inches (1092 millimeters) deep.

Keeps Important Equipment Secure
The reversible front door, split rear doors and half-size side panels lock securely to help prevent damage, tampering or theft. The doors, side panels and top panel are designed for quick release, making it easy to access connected equipment and cabling with little effort. Convenient top access ports and an open bottom allow easy cable routing through the cabinet. The vented doors allow generous airflow (more than 65% open space) from front to rear to keep your equipment cool and functioning at their peak.

Easy Enclosure and Equipment Installation
This 52U server rack comes fully assembled for quick and easy deployment with pre-installed (and removable) casters that let you maneuver it over a level, smooth, stable surface and through a standard seven-foot (2.1-meter) doorway into position, where it can be stabilized by adjusting the levelers (also removable). Front and rear mounting rails accept standard rack equipment up to 37 inches (940 millimeters) deep. Toolless 0U mounting rails allow quick installation of up to four compatible PDUs and vertical cable managers.

Designed for Baying Multiple Enclosures in a Row
Built-in baying tabs allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 24 inches (600 millimeters) to match standard data center floor tiles.

Meets Payment Card Industry Standards
The SR52UB provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black:

Tripp Lite SR52UB, Freestanding rack, 52U, 1361 kg, Cable management, 162.6 kg, Black

Long summary description Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black:

Tripp Lite SR52UB. Type: Freestanding rack, Rack capacity: 52U, Maximum weight capacity: 1361 kg, Cable management, International Protection (IP) code: IP20. Weight: 162.6 kg. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.