location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P410-007-SR telephone cable 2.13 m Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fax/Modem Flat Silver Patch Cable (RJ11 M/M), 2.13 m (7-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P410-007-SR
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P410-007-SR telephone cable 2.13 m Gray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.13 m
  • - RJ11 Male
  • - RJ11 Male
  • - Gray
Warranty: Lifetime limited warranty
Long product name Tripp Lite P410-007-SR telephone cable 2.13 m Gray :
The long product name of Tripp Lite P410-007-SR telephone cable 2.13 m Gray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fax/Modem Flat Silver Patch Cable (RJ11 M/M), 2.13 m (7-ft.)
More>>>
Tripp Lite P410-007-SR telephone cable 2.13 m Gray:
The official description of Tripp Lite P410-007-SR telephone cable 2.13 m Gray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use this Tripp Lite 2.13 m (7-ft.) flat patch cable to connect a fax or the modem on a computer to the RJ11 wall jack or an RJ11 jack on a surge protector with phone line protection. RJ11 male to RJ11 male.

- Gold-plated connectors provide superior conductivity
- RJ11 male to male
- Reverse wiring for phone: 1-4, 2-3, 3-2, 4-1

Short summary description Tripp Lite P410-007-SR telephone cable 2.13 m Gray:
This short summary of the Tripp Lite P410-007-SR telephone cable 2.13 m Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P410-007-SR, 2.13 m, RJ11, RJ11, Gray, Male, Male

Long summary description Tripp Lite P410-007-SR telephone cable 2.13 m Gray:
This is an auto-generated long summary of Tripp Lite P410-007-SR telephone cable 2.13 m Gray based on the first three specs of the first five spec groups.

Tripp Lite P410-007-SR. Cable length: 2.13 m, Connector 1: RJ11, Connector 2: RJ11

Features
Cable length *
2.13 m
Connector 1 *
RJ11
Connector 2 *
RJ11
Features
Connector 1 gender
Male
Connector 2 gender
Male
Product color *
Gray
Country Distributor
United Kingdom 1 distributor(s)