Tripp Lite logo

Tripp Lite N492-036-LCLC-E patch panel 1U

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121863
Info modified on:
15 Apr 2024, 13:01:46
Bullet Points Tripp Lite N492-036-LCLC-E patch panel 1U:
  • - Supports up to 36 LC/LC patch connections
  • - Multimode and most Singlemode applications supported
  • - Space saving 1U design, 19" rackmountable
Warranty:
Lifetime limited
Long product name Tripp Lite N492-036-LCLC-E patch panel 1U:

36-Port Fiber Patch Panel Enclosure, 1U Rack-Mount (LC/LC)

Tripp Lite N492-036-LCLC-E patch panel 1U:

The N492-036-LCLC-E is a pre-loaded 36-port LC/LC fiber patch enclosure that supports multimode and most singlemode LC Fiber cable patching. Features rugged heavy steel construction with multiple rear entry points for trunk cable feeding into the panel, providing protection as well as internal management. 1U design takes up minimal space while allowing for maximum patching.

Short summary description Tripp Lite N492-036-LCLC-E patch panel 1U:

Tripp Lite N492-036-LCLC-E, LC, Black, Rack mounting, 1U, RoHS, 482.6 mm

Long summary description Tripp Lite N492-036-LCLC-E patch panel 1U:

Tripp Lite N492-036-LCLC-E. Connector(s): LC. Product color: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 482.6 mm, Height: 43.2 mm, Depth: 31.8 mm. Package width: 45.7 mm, Package depth: 248.9 mm, Package height: 530.9 mm. Country of origin: China, Master (outer) case width: 254 mm, Master (outer) case length: 269.2 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.