Tripp Lite logo

Tripp Lite N302-05M InfiniBand/fibre optic cable 5 m 2x ST OFNR Orange

Data-sheet quality:
created/standardized by Icecat
Product views:
116683
Info modified on:
10 Aug 2024, 09:46:03
Bullet Points Tripp Lite N302-05M InfiniBand/fibre optic cable 5 m 2x ST OFNR Orange:
  • - Premium PVC 62.5/125µm multimode patch cables
  • - Attenuation loss meets or exceeds the latest industry standards
Warranty:
Lifetime limited
Long product name Tripp Lite N302-05M InfiniBand/fibre optic cable 5 m 2x ST OFNR Orange:

Duplex Multimode 62.5/125 Fiber Patch Cable (ST/ST), 5M (16 ft.)

Tripp Lite N302-05M InfiniBand/fibre optic cable 5 m 2x ST OFNR Orange:

Manufactured from 62.5/125 duplex (zipcord) fiber
PVC jacket
Length: 5 meter ( 16ft ) connectors: 2 ST connectors on each end
Insertion loss testing performed on every connector (0.2db typical) and provided with cable
Beveled edge on ends of glass makes insertion of plug a breeze.
Fiber made from glass (not a polymer)
Color coded shrouds identify transmit and receive
Fiber optic distributed data interface (FDDI) rated
OFNR (riser rated)

Short summary description Tripp Lite N302-05M InfiniBand/fibre optic cable 5 m 2x ST OFNR Orange:

Tripp Lite N302-05M, 5 m, OFNR, 2x ST, 2x ST

Long summary description Tripp Lite N302-05M InfiniBand/fibre optic cable 5 m 2x ST OFNR Orange:

Tripp Lite N302-05M. Cable length: 5 m, Cable type: OFNR, Connector 1: 2x ST, Connector 2: 2x ST, Core diameter: 62.5 µm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.