Tripp Lite logo

Tripp Lite N042E-MB1 wall plate/switch cover White

Data-sheet quality:
created/standardized by Icecat
Product views:
42274
Info modified on:
10 Aug 2024, 11:56:52
Bullet Points Tripp Lite N042E-MB1 wall plate/switch cover White:
  • - Ideal for multiple home theater, VoIP or Ethernet wiring installations
  • - High-impact plastic construction designed to blend in with your home/office décor
Warranty:
Lifetime limited
Long product name Tripp Lite N042E-MB1 wall plate/switch cover White:

Single-Gang Surface Mounting Box, European Style, 81 x 81 x 45 mm, White, TAA

Tripp Lite N042E-MB1 wall plate/switch cover White:

European-Style Back Box Connects Audio/Video, Voice and Data Cable Lines in Your Network
This single-gang surface-mount box combines with a compatible wall plate (sold separately) to complete a premise wiring application, such as home theater (audio/video), VoIP phone (voice) or Ethernet (data) network.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This durable white mounting box blends elegantly into any home or office décor for a sleek, professional installation. Mounting screws are included. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Compatible with European Applications
The N042E-MB1 is designed to work with standard single-gang wall plates measuring 81 x 81 millimeters in European applications. Compatible with model N042E-WF1.

Short summary description Tripp Lite N042E-MB1 wall plate/switch cover White:

Tripp Lite N042E-MB1, White, Acrylonitrile butadiene styrene (ABS), Conventional, Any brand, Matte, UL 94; UL Listed; cUL Listed, RoHS; REACH

Long summary description Tripp Lite N042E-MB1 wall plate/switch cover White:

Tripp Lite N042E-MB1. Product color: White, Material: Acrylonitrile butadiene styrene (ABS), Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 180.1 mm, Package depth: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 428 mm, Master (outer) case length: 358.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.