Tripp Lite logo

Tripp Lite DWT3270X TV mount/stand 177.8 cm (70") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146284
Info modified on:
10 Aug 2024, 09:35:49
Bullet Points Tripp Lite DWT3270X TV mount/stand 177.8 cm (70") Black:
  • - Fits most flat-panel displays from 32 to 70 in.
  • - Hangs out of sight for a sleek, professional appearance
  • - -10° to 0° tilt capability for comfortable viewing
  • - Supports up to 165 lbs (74.8 kgs).
Warranty:
5-year limited
Long product name Tripp Lite DWT3270X TV mount/stand 177.8 cm (70") Black:

Tilt Wall Mount for 32" to 70" TVs and Monitors

Tripp Lite DWT3270X TV mount/stand 177.8 cm (70") Black:

The VESA-compliant DWT3270X Tilt Wall Mount allows you to mount your flat-panel television, monitor or other display on the wall. Ideal for home theaters, classrooms, boardrooms, hotels, bars and restaurants, it fits most flat-panel displays from 32 to 70 inches. A -10° to 0° tilt capability minimizes glare and provides comfortable viewing from multiple angles.

Short summary description Tripp Lite DWT3270X TV mount/stand 177.8 cm (70") Black:

Tripp Lite DWT3270X, 81.3 cm (32"), 177.8 cm (70"), 75 kg, 200 x 200 mm, 800 x 400 mm, Black

Long summary description Tripp Lite DWT3270X TV mount/stand 177.8 cm (70") Black:

Tripp Lite DWT3270X. Maximum weight capacity: 75 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 177.8 cm (70"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 800 x 400 mm. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.