Tripp Lite logo

Tripp Lite DMTP65OPS interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen

Data-sheet quality:
created/standardized by Icecat
Product views:
32149
Info modified on:
18 Sept 2024, 15:46:59
Bullet Points Tripp Lite DMTP65OPS interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen:
  • - Razor-sharp 65 in. 4K touchscreen display ideal for interactive presentations
  • - Windows 10 PC with Android compatible with wide array of apps and hardware
  • - Detachable HD webcam captures entire meeting area for sharing anywhere
  • - Remote screen sharing allows anyone to participate, whether in office or at home
  • - Promotes collaborative teamwork while work-from-home strategies are in place
Warranty:
2-year limited
Long product name Tripp Lite DMTP65OPS interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen:

Interactive Flat-Panel Touchscreen Display with PC, 4K @ 60 Hz, UHD, 65 in.

Tripp Lite DMTP65OPS interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen:

An Advanced Presentation Platform Perfect for Group Brainstorming Sessions
Tripp Lite’s Interactive Flat-Panel Touchscreen Display encourages and assists group collaboration and audience participation – a crucial tool as organizations implement work-from-home strategies for employee safety and operational continuity. This best-in-class 65-inch 4K display includes both an embedded Android operating system and a full-featured touch-enabled Windows 10 PC, providing a flexible presentation platform compatible with a wide array of apps and hardware, not just for Android and Windows, but also Chrome, iOS and Mac OS devices.

Take Information Directly to Your Audience Anywhere
The DMTP65OPS helps you promote collaboration, enable interactive presentations and facilitate communication between local and remote teams. It’s ideal for classrooms, libraries, conference rooms, meeting rooms and other office environments in education, corporate, healthcare, hospitality, retail, government, defense and public safety settings. The VESA-compatible display mounts easily to a wall mount or mobile cart (each sold separately) for shared workflow in any location.

Designed for Dynamic Interactivity That Lets Everyone Be Part of the Team
The display’s remote collaboration capability is ideal to keep teams working together, wherever members may be. Built-in wireless networking, remote screen sharing, and a wide range of pre-installed tools aid problem-solving and free expression of ideas. In addition, a detachable high-definition webcam beams the entire meeting area straight to off-site collaborators and partners, allowing anyone to participate in meetings, presentations and group discussions from outside the office. A built-in 40-watt speaker system ensures everyone in the room will hear every idea clearly.

All the World’s Information Available, Literally, at Your Fingertips
The 65-inch 4K display boasts patented touchscreen technology with low-latency response and 20 points of multi-touch. Use your fingers or the included battery-free stylus to write notes, check email, create presentations, stream 4K video and surf the web. Share resources with your fellow team members, edit documents in real time and save everything in the cloud. The large touchscreen monitor is built for ultra-fast, ultra-precise interactivity for multiple concurrent users. It all makes for an immersive and expansive experience that basic electronic whiteboards can’t match.

Short summary description Tripp Lite DMTP65OPS interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen:

Tripp Lite DMTP65OPS, 165.1 cm (65"), 350 cd/m², 3840 x 2160 pixels, 1300:1, 8 ms, Windows

Long summary description Tripp Lite DMTP65OPS interactive whiteboard 165.1 cm (65") 3840 x 2160 pixels Touchscreen:

Tripp Lite DMTP65OPS. Display diagonal: 165.1 cm (65"), Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Windows, Operating system version: 10 Pro. Ethernet LAN data rates: 100 Mbit/s. Panel mounting interface: 600 x 400 mm, Certification: UL, CAN/CSA, IEC, EN, FCC. Width: 1491 mm, Height: 932 mm, Depth: 91.4 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.