Tripp Lite logo

Tripp Lite DMPDS2342TRIC signage display mount 106.7 cm (42") Black

Data-sheet quality:
created/standardized by Icecat
Product views:
65761
Info modified on:
05 Aug 2024, 13:02:14
Bullet Points Tripp Lite DMPDS2342TRIC signage display mount 106.7 cm (42") Black:
  • - Supports most monitors, whiteboards and interactive displays from 23 to 42 in.
  • - Durable steel frame blends into any room decor and supports up to 77 lb.
  • - Tripod-style stand adjusts to different heights for comfortable custom viewing
  • - Easy-grip knobs and security pin lock stand into place and ensure display's safety
Warranty:
5-year limited
Long product name Tripp Lite DMPDS2342TRIC signage display mount 106.7 cm (42") Black:

Portable Digital Signage Stand for 23” to 42” Flat-Screen Displays

Tripp Lite DMPDS2342TRIC signage display mount 106.7 cm (42") Black:

Set Up Your Digital Signage Wherever Your Audience Is
This portable TV stand fits most flat-panel displays, whiteboards and monitors from 23 to 42 inches (58 to 107 centimeters). It assembles easily to allow convenient setup wherever foot traffic flows, such as classrooms, trade shows, lecture halls, offices, auditoriums, restaurants, bars and hotels. The tripod-style stand adjusts to five different heights, and the display tilts for comfortable custom viewing.

Durable Steel Frame Designed to Last
The frame withstands the stress of repeated adjustments and supports up to 77 pounds (35 kilograms). Use the easy-grip knobs and security pin to lock the frame into place and protect the display against tipping. Because the tripod folds when not in use, the DMPDS2342TRIC is easy to transport and store.

VESA-Compliant Mounting Ensures Display Compatibility
VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for TVs and monitors. For hassle-free display compatibility, this mount supports the following VESA mounting hole patterns: 75 x 75, 100 x 100, 200 x 100 and 200 x 200. All hardware is included.

Short summary description Tripp Lite DMPDS2342TRIC signage display mount 106.7 cm (42") Black:

Tripp Lite DMPDS2342TRIC, 35 kg, 58.4 cm (23"), 106.7 cm (42"), 75 x 75 mm, 200 x 200 mm

Long summary description Tripp Lite DMPDS2342TRIC signage display mount 106.7 cm (42") Black:

Tripp Lite DMPDS2342TRIC. Maximum weight capacity: 35 kg, Minimum screen size: 58.4 cm (23"), Maximum screen size: 106.7 cm (42"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 200 x 200 mm. Product color: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.