Tripp Lite logo

Tripp Lite DCPU2 multimedia cart/stand Black PC

Data-sheet quality:
created/standardized by Icecat
Product views:
115880
Info modified on:
10 Aug 2024, 11:39:37
Bullet Points Tripp Lite DCPU2 multimedia cart/stand Black PC:
  • - Rolls under your desk to leave valuable tabletop and floor space clear
  • - Adjusts to fit wide range of CPUs from 4.7 to 8.2 in. wide (11.9 to 20.9 cm)
  • - Durable metal construction with powder-coated finish blends into any décor
  • - Open frame design allows easy access to rear cabling and ports for quick adjustments
  • - 4 swivel casters (2 locking) allow smooth, easy movement across the floor
Warranty:
5-year limited
Long product name Tripp Lite DCPU2 multimedia cart/stand Black PC:

Mobile CPU Caddy for Computer Towers - Width Adjustable, Locking Casters, Black

Tripp Lite DCPU2 multimedia cart/stand Black PC:

Rolling CPU Stand Designed to Save Valuable Space in Your Computer Workstation
Why keep your desktop computer on your desktop, where it not only takes up valuable space, but is also pushed against the wall, making it difficult to access rear USB ports and cable connections? The adjustable DCPU2 lets you securely place your tower CPU beneath your desktop, saving space and keeping important ports and switches within easy reach. Made from durable steel, the caddy features a scratch-resistant black powder-coated finish that blends with your décor and stands up to frequent handling.

Ideal for Safely Holding Your Desktop Computer at Home, School and the Office
This CPU caddy includes four metal casters that roll smoothly in every direction, wherever you need it. Store your PC under your desk within easy reach, and merely roll it toward you to easily attach cables and reach ports located in the rear of the unit. Two of the wheels lock securely to keep your computer firmly in place, yet easily accessible. Storing your computer below your desk, but off the floor, helps keep it safe from dust and dirt.

Adjusts to Accommodate Most Tower CPUs
The adjustable metal frame is open at the top and fits most computer cases ranging from 4.7 to 8.2 inches (11.9 to 20.9 centimeters) wide. In addition to PC cases, the frame also supports UPS systems, gaming towers and other essential workspace peripherals up to 22 pounds (10 kilograms). A locking knob holds the unit firmly in place. Vented sides allow maximum airflow and help prevent your computer from overheating.

Short summary description Tripp Lite DCPU2 multimedia cart/stand Black PC:

Tripp Lite DCPU2, Multimedia cart, Black, Steel, PC, 10 kg, 4 wheel(s)

Long summary description Tripp Lite DCPU2 multimedia cart/stand Black PC:

Tripp Lite DCPU2. Type: Multimedia cart, Product color: Black, Material: Steel. Height: 127.8 mm, Width: 208.3 mm, Depth: 261.6 mm. Package width: 154.9 mm, Package depth: 266.7 mm, Package height: 137.2 mm. Master (outer) case width: 431.8 mm, Master (outer) case length: 330.2 mm, Master (outer) case height: 551.2 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.