location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B140-1P0 video splitter DVI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B140-1P0 DVI over Cat5/6 Passive Extender, Remote Receiver for Video, DVI-D Single Link, Up to 100 ft. (30 m), TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B140-1P0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332156655 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:19:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B140-1P0 video splitter DVI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - For use with B140-002 or B140-004 extender/splitter transmitter units
  • - Supports DVI-D Single-Link video resolutions up to 1920 x 1080 @ 60 Hz
  • - Extends a 1920 x 1080 @ 60 Hz signal up to 50 ft. (15.24 m), or a 1024 x 768 @ 60 Hz signal up to 100 ft. (30.5 m)
  • - Use 24 AWG, Solid Wire Cat5e/6 cable, such as N202-Series, to achieve maximum distance and resolution
  • - Compatible with all operating systems
  • - Plug and play, no external power, software or drivers required
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 1-year limited
Long product name Tripp Lite B140-1P0 video splitter DVI :
The long product name of Tripp Lite B140-1P0 video splitter DVI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI over Cat5/6 Passive Extender, Remote Receiver for Video, DVI-D Single Link, Up to 100 ft. (30 m), TAA
More>>>
Tripp Lite B140-1P0 video splitter DVI:
The official description of Tripp Lite B140-1P0 video splitter DVI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B140-1P0 is a receiver unit that is used with the B140-002 and B140-004 extender/splitter transmitter units. It transmits a DVI-D Single-Link signal up to 100 feet (30.5 meters) away using a single Cat5e/6 Ethernet cable. To achieve maximum distance and resolution, use 24 AWG Solid Wire Cat5e/6 cable (N202-Series). The B140-1P0 is compatible with all operating systems and is plug and play with no external power, software or drivers required. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Installation is simple. Connect a B140-002 or B140-004 transmitter (not included) to a DVI source using a P561-Series DVI cable (not included). Connect the B140-1P0's built-in DVI connector to a display. Finally, the receiver unit is connected to an RJ45 port on the transmitter unit using a single Cat5e/6 cable. A 1920 x 1080 at 60 Hz signal can be extended up to 50 feet (15.2 meters) from the source or a 1024 x 768 at 60 Hz signal up to 100 feet (30.5 meters)

Short summary description Tripp Lite B140-1P0 video splitter DVI:
This short summary of the Tripp Lite B140-1P0 video splitter DVI data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B140-1P0, DVI, 1920 x 1080 pixels, Black, 60 Hz, 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 480i, 480p, 720p, 1080i, 1080p

Long summary description Tripp Lite B140-1P0 video splitter DVI:
This is an auto-generated long summary of Tripp Lite B140-1P0 video splitter DVI based on the first three specs of the first five spec groups.

Tripp Lite B140-1P0. Video port type: DVI. Maximum resolution: 1920 x 1080 pixels, Product color: Black, Maximum refresh rate: 60 Hz. Cable types supported: Cat5e, Cat6. Package width: 160 mm, Package depth: 182.9 mm, Package height: 50.8 mm. Master (outer) case width: 368 mm, Master (outer) case length: 329.9 mm, Master (outer) case height: 277.1 mm

Ports & interfaces
Video port type *
DVI
Ethernet LAN (RJ-45) ports
1
Video ports quantity *
1
Features
Product color
Black
Maximum resolution *
1920 x 1080 pixels
Full HD
Yes
Maximum refresh rate
60 Hz
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA)
Supported video modes
480i, 480p, 720p, 1080i, 1080p
Certification
TAA, RoHS
Network
Ethernet LAN
Yes
Cable types supported
Cat5e, Cat6
Packaging data
Package width
160 mm
Packaging data
Package depth
182.9 mm
Package height
50.8 mm
Package weight
270 g
Packaging content
Manual
Yes
Technical details
Connector 1
DVI
Logistics data
Harmonized System (HS) code
8525.50.3035
Master (outer) case width
368 mm
Master (outer) case length
329.9 mm
Master (outer) case height
277.1 mm
Master (outer) case weight
5.9 kg
Quantity per master (outer) case
40 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332156652
Country of origin
Taiwan
Brand Image Product code Product Stock Price from
Tripp Lite B127-008-D video splitter HDMI DisplayPort Tripp Lite B127-008-D video splitter HDMI DisplayPort
(show image)
B127-008-D B127-008-D 8-Port DisplayPort to HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, PoC, 4K 60 Hz, 125 ft. (38 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-101X-U video splitter DVI Tripp Lite B140-101X-U video splitter DVI
(show image)
B140-101X-U B140-101X-U DVI over Cat5/6 Active Extender Kit, Transmitter/Receiver for Video, DVI-D Single Link, Up to 125 ft. (38 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B132-004-2 video splitter VGA Tripp Lite B132-004-2 video splitter VGA
(show image)
B132-004-2 4-Port VGA over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B132-002A-2 video splitter VGA Tripp Lite B132-002A-2 video splitter VGA
(show image)
B132-002A-2 2-Port VGA with Audio over Cat5/Cat6 Extender Splitter, Box-Style Transmitter with EDID, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-002-DD video splitter DVI Tripp Lite B140-002-DD video splitter DVI
(show image)
B140-002-DD 2-Port Dual Display DVI over Cat5 / Cat6 Extender Splitter, Video Transmitter, 1920 x 1080 at 60Hz, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-202 video splitter DVI Tripp Lite B140-202 video splitter DVI
(show image)
B140-202 2x2 DVI over Cat5 / Cat6 Matrix Splitter Switch, Video Transmitter, Up to 60.96 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-1A0 video splitter DVI Tripp Lite B140-1A0 video splitter DVI
(show image)
B140-1A0 DVI over Cat5/Cat6 Active Extender, Box-Style Remote Video Receiver, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1P0 video splitter HDMI Tripp Lite B126-1P0 video splitter HDMI
(show image)
B126-1P0 B126-1P0 HDMI over Cat5/6 Passive Extender, Box-Style Remote Receiver for Video/Audio, Up to 100 ft. (30 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B140-002 video splitter DVI Tripp Lite B140-002 video splitter DVI
(show image)
B140-002 2-Port DVI over Cat5/Cat6 Extender Splitter, Video Transmitter, 1920x1080 at 60Hz, Up to 61 m (200-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B132-100-1 video splitter VGA Tripp Lite B132-100-1 video splitter VGA
(show image)
B132-100-1 VGA over Cat5/Cat6 Extender, Box-Style Receiver, 1920x1440 at 60Hz, Up to 305 m (1,000-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)