location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TLPLW10 projector lamp 275 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLPLW10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLW10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5017151614531
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2022 15:18:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba TLPLW10 projector lamp 275 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 275 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Toshiba
Warranty: 3 months
Long product name Toshiba TLPLW10 projector lamp 275 W :
The long product name of Toshiba TLPLW10 projector lamp 275 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp for Toshiba projectors
More>>>
Short summary description Toshiba TLPLW10 projector lamp 275 W:
This short summary of the Toshiba TLPLW10 projector lamp 275 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLPLW10, 275 W, 2000 h, Toshiba, TDP T100, TDP T99, TDP TW100, TLP LW10, TLP T100

Long summary description Toshiba TLPLW10 projector lamp 275 W:
This is an auto-generated long summary of Toshiba TLPLW10 projector lamp 275 W based on the first three specs of the first five spec groups.

Toshiba TLPLW10. Bulb power: 275 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: TDP T100, TDP T99, TDP TW100, TLP LW10, TLP T100

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL218 projector lamp 275 W SHP
(show image)
GL218 GL218 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10848 projector lamp 275 W
(show image)
ML10848 ML10848 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Service Replacement Lamp for TDP-T420U/TW-420U projector lamp 275 W
(show image)
TLPLW23 Service Replacement Lamp for TDP-T420U/TW-420U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Service Replacement Lamp TDP-TW355U projector lamp 300 W
(show image)
TLPLW14 Service Replacement Lamp TDP-TW355U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW15 projector lamp 275 W
(show image)
TLPLW15 TLPLW15 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLW11 projector lamp 210 W
(show image)
TLPLW11 Replacement Projector Lamp TLPLW11 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW12 projector lamp 220 W
(show image)
TLPLW12 TLPLW12 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLW7 projector lamp
(show image)
TLPLW7 Replacement Projector Lamp TLPLW7 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW9 projector lamp 210 W
(show image)
TLPLW9 LAMP FOR TDPT95/TW95 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLW3 projector lamp 200 W UHM
(show image)
TLPLW3 TLPLW3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)