location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Thomson 50DLX648 projection TV Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson Check ‘Thomson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50DLX648
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50DLX648
Category:
Large-screen TV.
Projection TVs Check ‘Thomson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:36:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Thomson 50DLX648 projection TV Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16:9
  • - Built-in speaker(s) Equalizer
  • - 127 cm (50") 1280 x 720 pixels
Long product name Thomson 50DLX648 projection TV Black :
The long product name of Thomson 50DLX648 projection TV Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50” FLAT DLP HD TV, HD Ready, Hi Pix 2, DCDi by Faroudja, Optics by Carl Zeiss, 16/9, Virtual Dolby Surround Prologic II
More>>>
Short summary description Thomson 50DLX648 projection TV Black:
This short summary of the Thomson 50DLX648 projection TV Black data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 50DLX648, 16:9, DLP, Front, Black, 1200 pages, Dolby Surround Prologic II

Long summary description Thomson 50DLX648 projection TV Black:
This is an auto-generated long summary of Thomson 50DLX648 projection TV Black based on the first three specs of the first five spec groups.

Thomson 50DLX648. Native aspect ratio: 16:9, TV projection system: DLP. Projection type: Front, Product color: Black, Teletext: 1200 pages. Audio system: Dolby Surround Prologic II, Peak Music Power Output (PMPO): 80 W. Display diagonal: 127 cm (50"), Display resolution: 1280 x 720 pixels. I/O ports: 3x RGB Scart S-Video AV Audio

Brand Image Product code Product Stock Price from
Thomson

Thomson 61DSZ648 projection TV Black
(show image)
61DSZ648 61DSZ648 0.00
(excl. VAT)
0 (incl. VAT)
Thomson

Thomson 61DLX648 projection TV Black
(show image)
61DLX648 61DLX648 0.00
(excl. VAT)
0 (incl. VAT)