location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deluxe Ladies Notebook Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLT014EU
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ladies case 39.1 cm (15.4") Black
  • - Leather
  • - 2.17 kg
Warranty: Lifetime
Long product name Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black :
The long product name of Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deluxe Ladies Notebook Case
More>>>
Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black:
The official description of Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Deluxe Ladies Notebook Case combines high quality leather with elegant nickel fittings in an exceptional top of the class attaché case. Displaying stylish features, it will ensure your notebook (up to 15.4") has ultimate protection at all times. It also features a removable folio allowing you to carry that to your meeting only. This carry case features a smart nylon make up bag that can be attached to an internal workstation, plus storage space for a mobile phone/PDA. Additional features include: CD pockets that ensure your CD's are protected whilst travelling, and many compartments for other essentials: business cards, pens etc plus a rear external pocket for your everyday documents. The Deluxe Ladies Notebook Case brings together materials and designs commonly found on hand bags into a business case allowing women to carry a notebook case solution designed specifically for them. This case also offers lifetime warranty.

* Specifically designed to meet the needs of the female professional
* Cushioned Notebook compartment: Holds notebooks with screens up to 15.4" in an attaché top-loading design
* Accessory Workstation - Designed to hold all those daily essentials - PDA/phone, business cards, CD's, keys, pens, etc
* Superior Materials - High quality leather, contrasting lining, and elegant nickel fittings offer a stylish design
* Ultimate Protection - Notebook is held securely in place with a restraining strap
* Removable nylon make-up bag
* Exterior pocket provides quick access to airline tickets, loose change, etc.
* Removable folio for your notebook
* Innovative external hidden retractable pocket for easy access of your airline ticket and passport

Short summary description Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black:
This short summary of the Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Deluxe Ladies Notebook Case, Ladies case, 39.1 cm (15.4"), 2.17 kg

Long summary description Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black:
This is an auto-generated long summary of Targus Deluxe Ladies Notebook Case 39.1 cm (15.4") Ladies case Black based on the first three specs of the first five spec groups.

Targus Deluxe Ladies Notebook Case. Case type: Ladies case, Maximum screen size: 39.1 cm (15.4"). Weight: 2.17 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Ladies case
Material *
Leather
Product main color *
Black
Weight & dimensions
Weight
2.17 kg
Other features
Dimensions (WxDxH)
400 x 390 x 100 mm
Country Distributor
United Kingdom 1 distributor(s)