Supermicro logo

Supermicro SuperServer 5130DB-IL Mini-Tower Black Intel B250 Express LGA 1151 (Socket H4)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34403
Info modified on:
14 Mar 2024, 19:04:34
End of life date:
10 Nov 2019
Bullet Points Supermicro SuperServer 5130DB-IL Mini-Tower Black Intel B250 Express LGA 1151 (Socket H4):
  • - Single socket H4 (LGA 1151) supports Intel 7th/6th Gen. Core i7/i5/i3 series
  • - Intel B250 Express Chipset
  • - Up to 64GB Non-ECC UDIMM, DDR4-2400MHz, in 4 DIMM slots
  • - 1 PCI-E 3.0 x16, 1 PCI-E 3.0 x4, 1 PCI-E 3.0 x1
  • - 2x 5.25" drive bays, 2x 3.5" fixed drive bays, 1x 2.5" fixed drive bay
  • - 1 HDMI, 1 DP, 1 DVI-D
  • - HD Audio 7.1 channel connector by Realtek ALC888S, support SPDIF-Out
  • - 1x 80mm Rear Fan
  • - 260W 80Plus Bronze Power Supply
Long product name Supermicro SuperServer 5130DB-IL Mini-Tower Black Intel B250 Express LGA 1151 (Socket H4):

Supermicro 5130DB-IL Value Business Desktop B250 Barebone, Intel B250 chipset, GB LAN, M.2, TPM, 7.1 HD Audio, 260W 80PLUS Bronze Power Supply

Short summary description Supermicro SuperServer 5130DB-IL Mini-Tower Black Intel B250 Express LGA 1151 (Socket H4):

Supermicro SuperServer 5130DB-IL, Mini-Tower, PC barebone, Intel B250 Express, LGA 1151 (Socket H4), DDR4-SDRAM, 300 W

Long summary description Supermicro SuperServer 5130DB-IL Mini-Tower Black Intel B250 Express LGA 1151 (Socket H4):

Supermicro SuperServer 5130DB-IL. Chassis type: Mini-Tower, Product type: PC barebone. Motherboard chipset: Intel B250 Express, Processor socket: LGA 1151 (Socket H4), BIOS type: AMI. Supported memory types: DDR4-SDRAM, Number of memory slots: 4, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 1. Cooling type: Active. Power supply: 300 W

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.