StarTech.com logo

StarTech.com USB2HABM1 USB cable 0.3 m USB A Mini-USB B Gray

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161223
Info modified on:
19 Aug 2024, 16:57:43
Bullet Points StarTech.com USB2HABM1 USB cable 0.3 m USB A Mini-USB B Gray:
  • - USB A Male to USB Mini-B Male
Warranty:
Lifetime
Long product name StarTech.com USB2HABM1 USB cable 0.3 m USB A Mini-USB B Gray:

StarTech.com 1 ft. (0.3 m) USB to Mini USB Cable - USB 2.0 A to Mini B - Gray - Mini USB Cable (USB2HABM1)

StarTech.com USB2HABM1 USB cable 0.3 m USB A Mini-USB B Gray:

Short, compact, economical mini USB cable, perfect for charging and syncing Blackberry, mobile phones and cameras

This USB 2.0 cable provides a high-quality replacement for the cable that came with your Mini USB mobile device. Or, you can keep it as a spare while traveling.

The cable is perfect for connecting devices such as your smartphone, GPS, digital camera, or portable hard drive, to your PC or Mac computer for everyday tasks such as charging, data synchronization or file transfers.

The USB2HABM1 1-foot cable is backed by StarTech.com's Lifetime warranty for guaranteed reliability.

The StarTech.com Advantage

Short summary description StarTech.com USB2HABM1 USB cable 0.3 m USB A Mini-USB B Gray:

StarTech.com USB2HABM1, 0.3 m, USB A, Mini-USB B, Male/Male, 0.48 Gbit/s, Gray

Long summary description StarTech.com USB2HABM1 USB cable 0.3 m USB A Mini-USB B Gray:

StarTech.com USB2HABM1. Cable length: 0.3 m. Connector 1: USB A, Connector 2: Mini-USB B, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Gray

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.