location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEX1S952 interface cards/adapter Internal Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX1S952
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030831659 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PEX1S952 interface cards/adapter Internal Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Serial
  • - Green
Warranty: Lifetime Warranty
Long product name StarTech.com PEX1S952 interface cards/adapter Internal Serial :
The long product name of StarTech.com PEX1S952 interface cards/adapter Internal Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART - PCIe RS232 Serial Card
More>>>
StarTech.com PEX1S952 interface cards/adapter Internal Serial:
The official description of StarTech.com PEX1S952 interface cards/adapter Internal Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an RS232 Serial port through a PCI Express expansion slot

The PEX1S952 1 Port Native PCI Express RS232 Serial Adapter Card with 16950 UART adds an RS232 (DB9) Serial Port with data rates up to 460 Kbps to a computer through an available PCI Express slot, while relying on a native, single-chip design (Oxford OXPCIe952) that harnesses the capability of true PCI Express - ensuring maximum performance and reliability and reducing the load applied to the CPU by as much as 48% over conventional serial cards. Compatible with a broad range of operating systems including Windows and Linux for easy integration, the PEX1S952 PCI Express Serial Card also features an optional half-height/low profile bracket that allows the card to be installed in virtually any computer case, regardless of the case form factor. Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Native single-Chip, single lane PCI Express offers increased performance, for up to 48% less CPU load
- Data transfer rates of up to 460 Kbps for efficient serial device performance
- Pre-configured for standard profile systems but includes a low profile bracket for versatility

Short summary description StarTech.com PEX1S952 interface cards/adapter Internal Serial:
This short summary of the StarTech.com PEX1S952 interface cards/adapter Internal Serial data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEX1S952, PCIe, Serial, RS-232, Green, 128 B, -10 - 80 °C

Long summary description StarTech.com PEX1S952 interface cards/adapter Internal Serial:
This is an auto-generated long summary of StarTech.com PEX1S952 interface cards/adapter Internal Serial based on the first three specs of the first five spec groups.

StarTech.com PEX1S952. Host interface: PCIe, Output interface: Serial, Serial interface type: RS-232. Product color: Green. FIFO (First In, First Out): 128 B. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Server operating systems supported: Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows.... Width: 65 mm, Depth: 90 mm, Height: 20 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Serial ports quantity
1
Serial interface type
RS-232
Peripheral (Molex) power connectors (4-pin)
1
Design
Internal *
Yes
Product color
Green
Features
FIFO (First In, First Out)
128 B
Operational conditions
Operating temperature (T-T)
-10 - 80 °C
Storage temperature (T-T)
-20 - 100 °C
Operating relative humidity (H-H)
5 - 85%
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
65 mm
Depth
90 mm
Height
20 mm
Weight
48 g
Packaging data
Package width
42 mm
Package depth
213 mm
Package height
145 mm
Package weight
100 g
Country Distributor
United Kingdom 1 distributor(s)