StarTech.com logo

StarTech.com CPNTA2HDMI video signal converter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227595
Info modified on:
06 Sept 2024, 15:14:11
Warranty:
2 Years
Long product name StarTech.com CPNTA2HDMI video signal converter:

StarTech.com StarTech.com Converge A/V Component with Audio to HDMI Format Converter - Video converter - HDMI ( HDCP )

StarTech.com CPNTA2HDMI video signal converter:

The CPNTA2HDMI Component to HDMI® Video Converter with Audio lets you convert and combine analog component video (YPbPr and YCbCr) with corresponding audio (digital or analog) into a single HDMI output.

The component to HDMI converter supports high definition video resolutions of up to 1080p and 5.1 channel audio, providing the quality and convenience of HDMI without the expense of having to upgrade output devices for HDMI compatibility.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Component video with audio to HDMI® conversion saves you the cost of upgrading your video source device for compatibility with newer displays
- Simple plug and play installation with no software requirements makes for a simple and hassle-free setup

Short summary description StarTech.com CPNTA2HDMI video signal converter:

StarTech.com CPNTA2HDMI, Black, RoHS, CE, FCC, 1080p, HDMI, 5 V, 80 mm

Long summary description StarTech.com CPNTA2HDMI video signal converter:

StarTech.com CPNTA2HDMI. Product color: Black, Certification: RoHS, CE, FCC. Supported video modes: 1080p. Output interface: HDMI. Operating voltage: 5 V. Width: 80 mm, Depth: 110 mm, Height: 30 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.