location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VGN-P21Z/W netbook Intel Atom® Z520 20.3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-P21Z/W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-P21Z/W show
Show alternative article codes used in the online market place
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VGN-P21Z/W netbook Intel Atom® Z520 20.3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook
  • - Intel Atom® Z520 1.33 GHz
  • - 20.3 cm (8") 1600 x 768 pixels 16:9
  • - 2 GB DDR2-SDRAM 533 MHz
  • - Bluetooth 2.1+EDR 3G
  • - Lithium-Ion (Li-Ion) 2.75 h
  • - Windows Vista Home Premium
More>>>
Short summary description Sony VGN-P21Z/W netbook Intel Atom® Z520 20.3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium:
This short summary of the Sony VGN-P21Z/W netbook Intel Atom® Z520 20.3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VGN-P21Z/W, Intel Atom®, 1.33 GHz, 20.3 cm (8"), 1600 x 768 pixels, 2 GB, Windows Vista Home Premium

Long summary description Sony VGN-P21Z/W netbook Intel Atom® Z520 20.3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium:
This is an auto-generated long summary of Sony VGN-P21Z/W netbook Intel Atom® Z520 20.3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium based on the first three specs of the first five spec groups.

Sony VGN-P21Z/W. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1.33 GHz. Display diagonal: 20.3 cm (8"), Display resolution: 1600 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Mobile network generation: 3G. Operating system installed: Windows Vista Home Premium. Weight: 640 g

Design
Product type *
Netbook
Display
Display diagonal *
20.3 cm (8")
Display resolution *
1600 x 768 pixels
HD type
Not supported
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
Z520
Processor cores
1
Processor threads
2
Processor frequency *
1.33 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
PBGA441
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom Z500 Series
Processor codename
Silverthorne
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2 W
Scenario Design Power (SDP)
0.96 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
533 MHz
Maximum internal memory *
2 GB
Storage
HDD interface
Ultra-ATA/100
HDD speed
4200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS PRO Duo, SD
Graphics
Maximum graphics card memory
0.76 GB
Audio
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Mobile network generation
3G
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Performance
Motherboard chipset
Intel® SCH US15W
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
13 x 14 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLB2H
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35466
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery life (max)
2.75 h
Weight & dimensions
Width
245 mm
Depth
120 mm
Height
19.8 mm
Weight *
640 g
Features
Images Type Map
Other features
Wireless technology
802.11b/g/n
Display
LED
Battery type
VGP-BPS15/B
Graphics card
GMA 500
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:43:09
Uk has collected 5 expert reviews for Sony VGN-P21Z/W netbook Intel Atom® Z520 20.3 cm (8") 2 GB DDR2-SDRAM Windows Vista Home Premium and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%