location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGN-A217M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VGN-A217M
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.6 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 0.5 GB DDR-SDRAM
  • - 80 GB
  • - AMD Radeon 9700
  • - 2.25 h
Warranty: 12 Months
Long product name Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700 :
The long product name of Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VAIO Notebook VGN-A217M - Intel®Pentium® M 725, 1.6GHz, RAM 512MB, HDD 80GB, Double layer DVD±RW, LCD WXGA+ 17", LAN / WLAN.
More>>>
Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700:
The official description of Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impressive notebook with full mobile performance from the Centrino platform and ATI 9700 graphics, plus an Auto Luminance Sensor.

CPU:

Microprocessor Full Name - Intel® Pentium® M Processor 725, 1.6GHz

Operating System:

Operating System - Microsoft® Windows® XP Home Edition

Display:

Diagonal Size (in)- 17

Display Type X-black LCD

Resolution Format - 1440 x 900

Memory:

Memory Size (MB) - 512

Drives:

Hard Drive Capacity (GB) - 80

Optical Drive Type - Double layer DVD±RW Drive

Graphics:

Graphic Card Full Name - ATI MOBILITY RADEON™ 9700 with 3D performance and 64 MB VRAM

Connectivity:

Wireless LAN Type - 802.11b/g

Short summary description Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700:
This short summary of the Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VAIO Notebook A Serie Model VGN-A217M, 1.6 GHz, 43.2 cm (17"), 1440 x 900 pixels, 0.5 GB, DDR-SDRAM, 80 GB

Long summary description Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700:
This is an auto-generated long summary of Sony VAIO Notebook A Serie Model VGN-A217M 43.2 cm (17") 0.5 GB DDR-SDRAM 80 GB AMD Radeon 9700 based on the first three specs of the first five spec groups.

Sony VAIO Notebook A Serie Model VGN-A217M. Processor frequency: 1.6 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 3.9 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1.6 GHz
Processor front side bus
400 MHz
Memory
Memory upgrade
Yes
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
1 GB
Storage
Total storage capacity *
80 GB
Graphics
Discrete graphics card model *
AMD Radeon 9700
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Audio system
Built-in Stereo Speakers, Windows Sound System Compatible
Optical drive
DVD read speed
8x
DVD write speed
6x
DVD rewrite speed
4x
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Network
Networking features
Ethernet 10 BASE-T/100 BASE-TX. Integrated Wireless LAN
Ports & interfaces
Wireless communication version
802.11b/g
Wired communication type
Yes
Ports & interfaces
I/O ports
4 Pin i.LINK (IEEE1394), 400 Mbps - 1 DC in - 1 Docking Station Interface - 1 Headphone Jack - 1 Memory Stick Slot - 1 Memory Stick Slot Type - Standard/Duo Size Compatible Slot, Memory Stick Pro compatible, High-speed data transfer compatible Microphone Jack - 1 RJ-11 Direct Port (Modem) - 1 RJ-45 Direct Port (Network) - 1 USB Speed - High/Full/Low USB Port (quantity) - 3 USB Version - 2.0 USB Connector Type - A VGA Connector for Monitor - 1 PCMCIA Card Type I or II - 1 AV Out (for Video Out and Line Out) - 1
Keyboard
Keyboard type
Yes
Keyboard number of keys
87
Software
Bundled software
Sony Software: Click to DVD 2.1 DVgatePlus 1.3 PictureGearStudio 2.0 Power Panel - Power Management 1.3 SonicStage 2.1 VAIO Media 3.1 Recovery System DVD Sonic Stage Mastering Studio 1.3 Vaio Zone 1.1 Third Party Software Adobe Acrobat Reader 6.0 Adobe Photoshop Elements 2.0 Adobe Premiere Standard Quicktime WinDVD for VAIO 5.0 Microsoft Works 7.0 Norton Internet Security 2004 Adobe Acrobat Elements 6.0 Adobe Photoshop Album Starter Edition 2.0 SE Norton Password Manager 2004 Record Now! 7.2
Battery
Battery life (max)
2.25 h
Weight & dimensions
Weight *
3.9 kg
Other features
Manageability features
Auto Luminance Control - Built-in Auto Resolution
Bundled hardware
AC Adaptor, Battery, Power Cord Wireless mouse supplied
Dimensions (WxDxH)
405.5 x 280.1 x 42.2 mm
Display
LCD
Battery type
Lithium-Ion battery
Compatible operating systems
Microsoft Windows XP Home Edition Microsoft Windows XP Service Pack 2
Internal modem
Yes
Video in
No
Country Distributor
United Kingdom 1 distributor(s)